The RF/coaxial adapter, N Jack to SMA Plug, is designed for inter-series coaxial connections, specifically converting from N-type jack to SMA-type jack. It features a straight adapter body style and maintains a 50-ohm impedance, making it suitable for RF applications. The adapter is RoHS compliant, ensuring it meets environmental standards. The dimensions include a hex size of 0.812 inches (20.6 mm) and a thickness of 0.094 inches (2.4 mm) for the SMA end. The maximum voltage standing wave ratio (VSWR) is specified at 1.3, applicable from DC to 7 GHz, indicating good performance in signal integrity. This product is ideal for engineers looking for reliable coaxial connections in their RF designs.
Adapter Coaxial Connector SMA Jack, Female Socket To N Jack, Female Socket 50Ohm
Connector; RF; Adapter; Straight; N Jack-SMA Jack; Bulkhead Mount
RF/COAXIAL ADAPTER, N JACK-SMA PLUG; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
RF Adapters - Between Series N TO SMA
| Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 901-3143-1000 | ARF1790-ND | 70141792 | 93F1301 | 901-3143-1000 |
| Product Name | adapters | Coaxial Connector (RF) Adapters | Connector; RF; Adapter; Straight; N Jack-SMA Jack; Bulkhead Mount | Rf/coaxial Adapter, N Jack-Sma Plug; Convert From Coax Type Amphenol Rf | RF Adapters - Between Series |
| Connector Type | SMA; Type N | SMA |