Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
SMA Straight Crimp Jack for RG-316 Bulkhead 50 Ohm
RF/COAXIAL, SMA BULKHEAD JACK, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG179, RG187, RG188, RG316 RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BLHD JCK 316/174 GLD
Stainless Steel Cable Jacks
Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters).
Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or passivated. TFE insulations. 0.250-36 threaded coupling. 50 ohm impedance.
-SF passivated finish, others gold plated.
The body material of the jack is stainless steel.
| Amphenol RF | Powell Electronics, Inc. | DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 901-9610-3 | 901-9610-3 | ARF1203-ND | 901-9610-3 | 90F8492 | 901-9610-3 | 70142711 |
| Product Name | SMA RF Connector | RF & Microwave | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Rf/coaxial, Sma Bulkhead Jack, 50 Ohm, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors | connector,rf coaxial,sma bulkhead jack,crimp/solder,rg174,179,187,188,316,gold |
| Connector Type | SMA | SMA | SMA | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight; Straight Bulkhead Jack | Straight | Straight | ||
| Mounting | Bulkhead | Panel Mount | Bulkhead - Rear Mount | Bulkhead |