UHF Connector Receptacle, Female Socket Non-Constant Panel Mount Solder Cup
Female Gender, UHF Bulkhead Receptacle Connectors
Non-constant impedance. Non-weatherproofed. Mica-filled phenolic insulation. Peak Voltage Rating: 500 V. Operates satisfactorily up to 300 MHz. Connectors with part numbers that end in -RFX meet or exceed military specifications, but are intended for commercial use only. Military specification numbers, where shown, are for reference only.
For Antennas, cable assemblies, CB radios, low frequency applications and public address systems applications.
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ARFX1005-ND | 70142966 |
| Product Name | Coaxial Connector (RF) Assemblies | connector,rf coaxial,uhf commercial panel recept,4-hole flange,solder cup term |
| Connector Type | UHF | |
| Mounting | Panel Mount | 4-Hole Flange |
| Gender | Female / Jack | |
| Geometry | Straight |