Amphenol Corporation SMA RF Connector 901-9852

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA RF Connector - 901-9852 - Amphenol RF
Danbury, CT, USA
SMA RF Connector
901-9852
SMA RF Connector 901-9852
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 901-9852-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
901-9852-ND
Coaxial Connector (RF) Assemblies 901-9852-ND
RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 901-9852 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
901-9852
RF Coaxial Cable Mount Connector 901-9852
SMA Straight Crimp Plug for RG-174 50 Ohm

SMA Straight Crimp Plug for RG-174 50 Ohm

Supplier's Site
SMA Connector - 901-9852 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
901-9852
SMA Connector 901-9852
SMA Cable Plug 50 Ohm Polarized

SMA Cable Plug 50 Ohm Polarized

Buy Now
Sma, Connector, Impedance 50 Ohm, Contact Plating Gold Rohs Compliant Amphenol Rf - 83F6712 - Newark, An Avnet Company
Chicago, IL, United States
Sma, Connector, Impedance 50 Ohm, Contact Plating Gold Rohs Compliant Amphenol Rf
83F6712
Sma, Connector, Impedance 50 Ohm, Contact Plating Gold Rohs Compliant Amphenol Rf 83F6712
SMA, Connector, Impedance 50 Ohm, Contact Plating Gold RoHS Compliant: Yes

SMA, Connector, Impedance 50 Ohm, Contact Plating Gold RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 901-9852 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-9852
RF Connectors / Coaxial Connectors 901-9852
RF Connectors / Coaxial Connectors RP SMA PLUG

RF Connectors / Coaxial Connectors RP SMA PLUG

Buy Now Datasheet

Technical Specifications

  Amphenol RF DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 901-9852 901-9852-ND 901-9852 901-9852 83F6712 901-9852
Product Name SMA RF Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector SMA Connector Sma, Connector, Impedance 50 Ohm, Contact Plating Gold Rohs Compliant Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMA SMA
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059648-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
Coaxial Adapters - 399060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type 7-16 Connector; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCP-FRB-086-1 - kTB Solutions
Specs
Connector Type SMP
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details