Amphenol Corporation Coaxial Connector (RF) Assemblies 901-2PA200000AE

Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet
Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-901-2PA200000AE-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-901-2PA200000AE-ND
Coaxial Connector (RF) Assemblies 115-901-2PA200000AE-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
RF Coaxial Panel Mount Connector - 901-2PA200000AE - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
901-2PA200000AE
RF Coaxial Panel Mount Connector 901-2PA200000AE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
SMA Connector - 901-2PA200000AE - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
901-2PA200000AE
SMA Connector 901-2PA200000AE
SMA Straight PCB Jack 50 Ohm 4-Hole Flan

SMA Straight PCB Jack 50 Ohm 4-Hole Flan

Buy Now
Rf Coaxial Conn, Sma Jack, 50 Ohm, Panel; Connector Type Amphenol Rf - 39AH9566 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial Conn, Sma Jack, 50 Ohm, Panel; Connector Type Amphenol Rf
39AH9566
Rf Coaxial Conn, Sma Jack, 50 Ohm, Panel; Connector Type Amphenol Rf 39AH9566
RF COAXIAL CONN, SMA JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder Cup; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAXIAL CONN, SMA JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder Cup; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 901-2PA200000AE - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-2PA200000AE
RF Connectors / Coaxial Connectors 901-2PA200000AE
RF Connectors / Coaxial Connectors 1/2 4Hole Flng Pass Epoxy, Solder Cup

RF Connectors / Coaxial Connectors 1/2 4Hole Flng Pass Epoxy, Solder Cup

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 115-901-2PA200000AE-ND 901-2PA200000AE 901-2PA200000AE 39AH9566 901-2PA200000AE
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector SMA Connector Rf Coaxial Conn, Sma Jack, 50 Ohm, Panel; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059572-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 22.000 GHz
View Details
2 suppliers
N (F) 4 Hole Panel Mount Connector with 5mm Teflon - ET-NFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 3.000 GHz
View Details
Cable Connectors - NCS-MG-G800-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details