UHF Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
RF/COAXIAL, UHF BULKHEAD RECEPTACLE, STRAIGHT, SOLDER; Connector Type:UHF Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ARF1006-ND | 73K1497 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf/coaxial, Uhf Bulkhead Receptacle, Straight, Solder; Connector Type Amphenol Rf |
| Connector Type | UHF | UHF |