Amphenol RF SMA RF Connector 901-9221-2ASF

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA RF Connector - 901-9221-2ASF - Amphenol RF
Danbury, CT, USA
SMA RF Connector
901-9221-2ASF
SMA RF Connector 901-9221-2ASF
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF3062-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3062-ND
Coaxial Connector (RF) Assemblies ARF3062-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Connector, Sma, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 93F1335 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sma, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
93F1335
Connector, Sma, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 93F1335
CONNECTOR, SMA, PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: Yes

CONNECTOR, SMA, PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
connector,rf coaxial,sma rt angle plug,solder/solder,for 0.085 semi-rigid,passiv
70142731
connector,rf coaxial,sma rt angle plug,solder/solder,for 0.085 semi-rigid,passiv 70142731
SMA Series Connector, Straight Body Style, Pin Contact Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters). Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or passivated. TFE insulations. 0.250-36 threaded coupling. 50 ohm impedance. -SF has passivated finish on nut. Others has gold-plated finish on nut. It uses a threaded interface. 50 ohms SMA connectors are semi-precision, subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability.

SMA Series Connector, Straight Body Style, Pin Contact
Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters).
Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or passivated. TFE insulations. 0.250-36 threaded coupling. 50 ohm impedance.
-SF has passivated finish on nut. Others has gold-plated finish on nut.
It uses a threaded interface. 50 ohms SMA connectors are semi-precision, subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability.

Supplier's Site
RF Connectors / Coaxial Connectors - 901-9221-2ASF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-9221-2ASF
RF Connectors / Coaxial Connectors 901-9221-2ASF
RF Connectors / Coaxial Connectors RIGHT ANGLE PLUG .085 .087 SEMI RIGID

RF Connectors / Coaxial Connectors RIGHT ANGLE PLUG .085 .087 SEMI RIGID

Buy Now Datasheet

Technical Specifications

  Amphenol RF DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 901-9221-2ASF ARF3062-ND 93F1335 70142731 901-9221-2ASF
Product Name SMA RF Connector Coaxial Connector (RF) Assemblies Connector, Sma, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf connector,rf coaxial,sma rt angle plug,solder/solder,for 0.085 semi-rigid,passiv RF Connectors / Coaxial Connectors
Connector Type SMA SMA SMA
Gender Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle; Right Angle Plug Right Angle Right Angle
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1937975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1059412-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
Cable Connectors - NCS-FB-086-4 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details