The RF Coaxial Connector, SMA Jack, 50 Ohm, Panel (part number 39AH9568) features a stainless steel body that is passivated for enhanced durability. It utilizes a beryllium copper contact with gold plating, ensuring reliable electrical performance. This connector is designed for a frequency range of DC to 18 GHz and has a maximum Voltage Standing Wave Ratio (VSWR) of 1.15 (-23 dB). It can withstand a dielectric voltage of 1000 VRMS minimum and is rated for a mechanical durability of at least 500 cycles. The operating temperature range is from -65°C to +165°C. The product is packaged as a single unit and is RoHS compliant. Additional customization options for contact and insulator projection lengths are available.
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
SMA Straight PCB Jack 50 Ohm 4-Hole Flan
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF COAXIAL CONN, SMA JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
RF Connectors / Coaxial Connectors 1/2 4Hole Flng Pass Epoxy, Post Contact
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 115-901-2PF100000AE-ND | 901-2PF100000AE | 901-2PF100000AE | 39AH9568 | 901-2PF100000AE |
| Product Name | Coaxial Connector (RF) Assemblies | SMA Connector | RF Coaxial Panel Mount Connector | Rf Coaxial Conn, Sma Jack, 50 Ohm, Panel; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMA | SMA |