SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMA Straight PCB Jack 50 Ohm 4-Hole Flan
RF Connectors / Coaxial Connectors 3/8 4Hole Flng Pass Epoxy, Solder Cup
RF COAXIAL CONN, SMA JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder Cup; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 115-901-1PA200000AE-ND | 901-1PA200000AE | 901-1PA200000AE | 901-1PA200000AE | 39AH9560 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Panel Mount Connector | SMA Connector | RF Connectors / Coaxial Connectors | Rf Coaxial Conn, Sma Jack, 50 Ohm, Panel; Connector Type Amphenol Rf |
| Connector Type | SMA | SMA |