DigiKey Datasheets for Coaxial Connectors

Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more

Page: 1 10 20 22 23 24 25 26 27 28 29 30 31 32 33 34 40 50 59
Product Name Notes
"CONNMO CRIMP 3/4"""" HOLE"
2.4 MM JACK TO 2.4 MM JACK ADAPT
2.4MM JACK TO 2.92MM JACK ADAPTE
2.4MM PLUG TO 2.92MM JACK ADAPTE
2.92 MM JACK TO 2.92 MM JACK ADA
2.92 MM JACK TO SMA JACK ADAPTER
2.92 MM JACK TO SMA PLUG ADAPTER
2.92 MM JACK TO SMPM PLUG ADAPTE
2.92 MM PLUG TO 2.92 MM JACK ADA
2.92 MM PLUG TO 2.92 MM PLUG ADA
2.92 MM PLUG TO SMA JACK ADAPTER
2.92 MM PLUG TO SMA PLUG ADAPTER
2.92 MM PLUG TO SMPM PLUG ADAPTE
Adapter Coaxial Connector 3.5mm Jack, Female Socket To 3.5mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 3.5mm Jack, Female Socket To 3.5mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector 3.5mm Jack, Female Socket To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector 3.5mm Jack, Female Socket To N Plug, Male Pin 50Ohm
Adapter Coaxial Connector 3.5mm Plug, Male Pin To 3.5mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector 3.5mm Plug, Male Pin To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector 3.5mm Plug, Male Pin To N Plug, Male Pin 50Ohm
Adapter Coaxial Connector 4.3/10 Jack, Female Socket To 2.2/5 Plug, Male Pin 50Ohm
Adapter Coaxial Connector 4.3/10 Jack, Female Socket To 4.3/10 Jack, Female Socket 50Ohm
Adapter Coaxial Connector 4.3/10 Jack, Female Socket To 4.3/10 Plug, Male Pin 50Ohm
Adapter Coaxial Connector 4.3/10 Plug, Male Pin To 2.2/5 Jack, Female Socket 50Ohm
Adapter Coaxial Connector 4.3/10 Plug, Male Pin To 4.3/10 Jack, Female Socket 50Ohm
Adapter Coaxial Connector 4.3/10 Plug, Male Pin To 4.3/10 Plug, Male Pin 50Ohm
Adapter Coaxial Connector 4.3/10 Plug, Male Pin To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector 4.3/10 Plug, Male Pin To N Plug, Male Pin 50Ohm
Adapter Coaxial Connector 7/16 Jack, Female Socket To 2.2/5 Plug, Male Pin 50Ohm
Adapter Coaxial Connector 7/16 Jack, Female Socket To 4.3/10 Jack, Female Socket 50Ohm
Adapter Coaxial Connector 7/16 Jack, Female Socket To 4.3/10 Plug, Male Pin 50Ohm
Adapter Coaxial Connector 7/16 Jack, Female Socket To QC Plug, Male Pin 50Ohm
Adapter Coaxial Connector 7/16 Plug, Male Pin To 2.2/5 Jack, Female Socket 50Ohm
Adapter Coaxial Connector 7/16 Plug, Male Pin To 4.3/10 Jack, Female Socket 50Ohm
Adapter Coaxial Connector 7/16 Plug, Male Pin To 4.3/10 Plug, Male Pin 50Ohm
Adapter Coaxial Connector 7/16 Plug, Male Pin To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector 7/16 Plug, Male Pin To QC Plug, Male Pin 50Ohm
Adapter Coaxial Connector AFI Plug, Male Pin To AFI Plug, Male Pin 50Ohm
Adapter Coaxial Connector BMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC HD Jack, Female Socket To 1.0/2.3 Jack, Female Socket 75Ohm
Adapter Coaxial Connector BNC HD Jack, Female Socket To BNC HD Jack, Female Socket 75Ohm
Adapter Coaxial Connector BNC HD Jack, Female Socket To BNC Jack, Female Socket 75Ohm
Adapter Coaxial Connector BNC HD Jack, Female Socket To BNC Plug, Male Pin 75Ohm
Adapter Coaxial Connector BNC HD Jack, Female Socket To MCX Jack, Female Socket 75Ohm
Adapter Coaxial Connector BNC HD Jack, Female Socket To MCX Plug, Male Pin 75Ohm
Adapter Coaxial Connector BNC HD Jack, Female Socket To N Jack, Female Socket 75Ohm
Adapter Coaxial Connector BNC HD Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC HD Plug, Male Pin To BNC HD Jack, Female Socket 75Ohm
Adapter Coaxial Connector BNC HD Plug, Male Pin To BNC Jack, Female Socket 75Ohm
Adapter Coaxial Connector BNC HD Plug, Male Pin To BNC Plug, Male Pin 75Ohm
Adapter Coaxial Connector BNC HD Plug, Male Pin To N Jack, Female Socket 75Ohm
Adapter Coaxial Connector BNC HD Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC HD Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To AMC Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To BNC HD Jack, Female Socket 75Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To F Plug, Male Pin 75Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To MCX Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To MCX Jack, Female Socket 75Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To MCX Plug, Male Pin 75Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To N Plug, Male Pin 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To TNC Plug, Male Pin 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To TRB Twinaxial/Triaxial (Concentric) Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To TRB Twinaxial/Triaxial Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To TRB Twinaxial/Triaxial Jack, Female Socket 75Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To TRB Twinaxial/Triaxial Plug, Male Pin 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To TRB Twinaxial/Triaxial Plug, Male Pin
Adapter Coaxial Connector BNC Jack, Female Socket To TRT Twinaxial/Triaxial Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To TRT Twinaxial/Triaxial Plug, Male Pin 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To WECo, Mini Plug, Male Pin 75Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To WECo, Standard Plug, Male Pin 75Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To F Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To N Jack, Female Socket 75Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To N Plug, Male Pin 50Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To N Plug, Male Pin 75Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To TRB Twinaxial/Triaxial Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To TRB Twinaxial/Triaxial Jack, Female Socket 75Ohm
Adapter Coaxial Connector FME Jack, Female Socket To FME Jack, Female Socket
Adapter Coaxial Connector FME Plug, Male Pin To FME Plug, Male Pin
Adapter Coaxial Connector HN Plug, Male Pin To QC Plug, Male Pin 50Ohm
Adapter Coaxial Connector LC Plug, Male Pin To QC Plug, Male Pin 50Ohm
Adapter Coaxial Connector MCX Jack, Female Socket To SMA Plug, Male Pin
Adapter Coaxial Connector N Jack, Female Socket To 2.2/5 Plug, Male Pin 50Ohm
Adapter Coaxial Connector N Jack, Female Socket To 4.3/10 Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Jack, Female Socket To BNC Jack, Female Socket 75Ohm
Adapter Coaxial Connector N Jack, Female Socket To F Jack, Female Socket 75Ohm
Adapter Coaxial Connector N Jack, Female Socket To F Plug, Male Pin 50Ohm
Adapter Coaxial Connector N Jack, Female Socket To MCX Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Jack, Female Socket To N Plug, Male Pin 50Ohm
Adapter Coaxial Connector N Jack, Female Socket To PSMP Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Jack, Female Socket To QC Plug, Male Pin 50Ohm
Adapter Coaxial Connector N Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector N Jack, Female Socket To TNC Plug, Male Pin 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To 1.0/2.3 Jack, Female Socket 75Ohm
Adapter Coaxial Connector N Plug, Male Pin To 1.0/2.3 Plug, Male Pin 75Ohm
Adapter Coaxial Connector N Plug, Male Pin To 2.2/5 Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To 4.3/10 Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To BNC HD Jack, Female Socket 75Ohm
Adapter Coaxial Connector N Plug, Male Pin To BNC HD Plug, Male Pin 75Ohm
Adapter Coaxial Connector N Plug, Male Pin To BNC Jack, Female Socket 75Ohm
Adapter Coaxial Connector N Plug, Male Pin To MCX Jack, Female Socket 75Ohm
Adapter Coaxial Connector N Plug, Male Pin To N Plug, Male Pin 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To QC Plug, Male Pin 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To QMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To TNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector NIM-CAMAC CD/N 549 Jack, Female Socket To BNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector NIM-CAMAC CD/N 549 Jack, Female Socket To BNC Plug, Male Pin 50Ohm
Adapter Coaxial Connector NIM-CAMAC CD/N 549 Jack, Female Socket To BNC Plug, Male Pin 75Ohm
Adapter Coaxial Connector NIM-CAMAC CD/N 549 Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector NIM-CAMAC CD/N 549 Plug, Male Pin To BNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector QMA Jack, Female Socket To QMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector QMA Plug, Male Pin To QMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector QMA Plug, Male Pin To QMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector RP-SMA Jack, Male Pin To N Plug, Male Pin 50Ohm
Adapter Coaxial Connector RP-SMA Jack, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector RP-SMA Plug, Female Socket To SMA Jack, Female Socket 50Ohm
ADAPTER COAXIAL CONNECTOR SMA JA
Adapter Coaxial Connector SMA Jack, Female Socket To 4.3/10 Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To AFI Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To AFI Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To AMC4 Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To BMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To EFI, HD Jack, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To EFI, HD Plug, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To FME Jack, Female Socket
Adapter Coaxial Connector SMA Jack, Female Socket To FME Plug, Male Pin
Adapter Coaxial Connector SMA Jack, Female Socket To MCX Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To MCX Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To MMCX Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To MMCX Plug, Male Pin
Adapter Coaxial Connector SMA Jack, Female Socket To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To N Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To N Plug, Male Pin
Adapter Coaxial Connector SMA Jack, Female Socket To NIM-CAMAC CD/N 549 Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To NIM-CAMAC CD/N 549 Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To PSMP Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To PSMP Plug, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To RP-SMA Jack, Male Pin
Adapter Coaxial Connector SMA Jack, Female Socket To RP-SMA Plug, Female Socket
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMB Jack, Female Socket
Adapter Coaxial Connector SMA Jack, Female Socket To SMB Jack, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMB Plug, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMP Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMP Jack, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMP Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To TNC Jack, Female Socket
Adapter Coaxial Connector SMA Jack, Female Socket To TNC Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To U.FL Plug, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To 4.3/10 Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To AMC4 Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To FME Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To FME Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To MCX Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To MCX Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To MMCX Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To MMCX Jack, Female Socket
Adapter Coaxial Connector SMA Plug, Male Pin To MMCX Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To N Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To NIM-CAMAC CD/N 549 Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To PSMP Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To PSMP Plug, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To RP-SMA Jack, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To RP-SMA Jack, Male Pin
Adapter Coaxial Connector SMA Plug, Male Pin To RP-SMA Plug, Female Socket
Adapter Coaxial Connector SMA Plug, Male Pin To RP-TNC Jack, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To RP-TNC Plug, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMB Jack, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMB Plug, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMP Jack, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMP Plug, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To TNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To TNC Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To U.FL Jack, Male Pin 50Ohm
Adapter Coaxial Connector SMB Fakra Jack, Male Pin To SMA Jack, Female Socket 50Ohm
ADAPTER COAXIAL CONNECTOR SMB PL
Adapter Coaxial Connector SMP Jack, Female Socket To SMP Jack, Female Socket 50Ohm
ADAPTER COAXIAL CONNECTOR SMP PL
Adapter Coaxial Connector SSMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SSMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
ADAPTER COAXIAL CONNECTOR TNC JA
Adapter Coaxial Connector TNC Jack, Female Socket To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector TNC Jack, Female Socket To QMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector TNC Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector TNC Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector TNC Jack, Female Socket To TNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector TNC Plug, Male Pin To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector TNC Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector TNC Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector TNC Plug, Male Pin To TNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector TNC Plug, Male Pin To TNC Plug, Male Pin 50Ohm
Adapter Coaxial Connector To 50Ohm
Adapter Coaxial Connector TRB Twinaxial/Triaxial (Concentric) Jack, Female Socket To TRB Twinaxial/Triaxial (Concentric) Jack, Female Socket
Adapter Coaxial Connector TRB Twinaxial/Triaxial Jack, Female Socket To TRB Twinaxial/Triaxial Plug, Male Pin Non-Constant
Adapter Coaxial Connector TRB Twinaxial/Triaxial Jack, Female Socket To TTM Twinaxial/Triaxial Plug, Male Pin
Adapter Coaxial Connector TRB Twinaxial/Triaxial Plug, Male Pin To TRB Twinaxial/Triaxial Plug, Male Pin Non-Constant
ADAPTER RP-TNC, MALE PIN TO RP-T
ADAPTER SMA JACK FEMALE SOCKET T
ADAPTOR COAXIAL CONNECTOR - SMA
ADP 2.92MM JACK TO JACK 40GHZ
ADP 2.92MM PLUG TO JACK 40GHZ
ADP 2.92MM PLUG TO PLUG 40GHZ
BNC JACK TO BNC JACK BULKHEAD
CABLE ANGLED BOOT, 6.5MM, BLUE,
CABLE LMR-400 TPE 50'
COAX ADAPT 2.4MM TO 2.4MM
COAX ADAPT 2.4MM TO 2.92MM
COAX ADAPT 2.92MM TO 2.92MM
COAX ADAPT 4.3/10 TO NEX10
COAX ADAPT 7/16 DIN TO 7/16 DIN
COAX ADAPT 7/16 DIN TO N
COAX ADAPT 7/16 TO NEX10
COAX ADAPT BNC TO BNC
COAX ADAPT BNC TO N
COAX ADAPT F TO F
COAX ADAPT FME TO FME
COAX ADAPT N TO N
COAX ADAPT N TO TNC
COAX ADAPT N TO UHF, MINI
COAX ADAPT NEX10 TO N
COAX ADAPT NEX10 TO SMA
COAX ADAPT RP-BNC TO N
COAX ADAPT RP-SMA TO N
COAX ADAPT RP-TNC TO N
COAX ADAPT SMA TO MCX
COAX ADAPT SMA TO MMCX
COAX ADAPT SMA TO N
COAX ADAPT SMA TO RP-SMA
COAX ADAPT SMA TO SMA, DUAL
COAX ADAPT SMA TO SMA
COAX ADAPT SMA TO TNC
COAX ADAPT SMA TO ZMA
COAX ADAPT TNC TO TNC
COAX N JACK TO N JACK BULKHEAD
CON N-MALE CLAMP LMR400
CON N-MALE CLAMP R/A LMR400
CON RP-N JACK CRIMP
CON RP-SMA PLUG CRIMP
CON TNC MALE CRIMP LMR240
CON TS9 MALE STR CRIMP LMR100
CON, SMA NANO-PLUG CRIMP
CON,BNC MALE CRIMP LMR195
CON7/16 DIN F CRIMP LMR600
CON7/16 DIN M CRIMP LMR400
CON7/16 DIN M CRIMP LMR600
CON7/16 MALE CAP W/CHAIN
CONALPROX MALE R/ANGLE CRIMP
CONBNC MALE R/A CRIMP LMR195
CONBNC P EZ CRIMP LMR195
CONF-TYPE MALE RG58 CABLE
CONFME JACK CRIMP RG58/LMR195
CONMCX MALE STR CRIMP LMR100
CONMMCX MALE R/ANGLE CRIMP
CONMMCX MALE STRAIGHT CRIMP
CONN FAKRA PLUG R/A PCB
CONN FAKRA PLUG VERT PCB
CONN MALE CRIMP R/A FOR RG223
CONN-FEMALE 50 OHM TERMINATOR
CONN-FEMALE BKHD CRIMP LMR100
CONN-FEMALE BKHD CRIMP LMR195
CONN-FEMALE CLAMP LMR400
CONN-FEMALE CLAMP LMR900
CONN-FEMALE CLAMP
CONN-FEMALE CRIMP LMR200
CONN-FEMALE CRIMP LMR240
CONN-FEMALE CRIMP LMR400
CONN-FEMALE CRIMP LMR600
CONN-FEMALE CRIMP RG58/LMR195
CONN-FEMALE CRIMP
CONN-FEMALE PANEL MNT 4-HOLE
CONN-FEMALE PANEL MNT LMR195
CONN-M R/A CRIMP LMR195/RG58
CONN-MALE 50 OHM TERMINATOR
CONN-MALE CLAMP 900-SERIES
CONN-MALE CLAMP
CONN-MALE CRIMP 400 SERIES
CONN-MALE CRIMP 600 SERIES
CONN-MALE CRIMP LMR100A
CONN-MALE CRIMP LMR200
CONN-MALE CRIMP LMR240
CONN-MALE CRIMP RG6 CABLE
CONN-MALE CRIMP
CONN-MALE EZ CRIMP LMR195
CONN-MALE EZ CRIMP LMR400
CONN-MALE R/A CRIMP LMR400
CONN-MALE R/A CRIMP LMR600
CONN-MALE R/ANGLE CRIMP
CONPIM 7/16 DIN-MALE RG401
CONPIM 7/16 DIN-MALE RG402
CONPIM N-MALE RG402
CONQMA JACK BKHD CRIMP LMR195
CONQMA PLUG CRIMP LMR195
CONQMA PLUG R/A CRIMP LMR195
CONRP-BNC J CRIMP RG58/LMR195
CONRP-BNC PLUG CRIMP LMR195
CONRP-BNC PLUG CRIMP LMR400
CONRP-MMCX P R/A CRIMP LMR100
CONRP-N JACK CRIMP LMR195
CONRP-N PLUG CRIMP LMR400
CONRP-N PLUG CRMP LMR195/RG58
CONRP-SMA J BKD CRIMP LMR100
CONRP-SMA J BKHD CRIMP LMR195
CONRP-SMA J PANEL MNT 4-HOLE
CONRP-SMA JACK CRIMP LMR195
CONRP-SMA JACK CRIMP
CONRP-SMA PLUG 50 OHM 1W TERM
CONRP-SMA PLUG CRIMP LMR100
CONRP-SMA PLUG CRIMP LMR200
CONRP-SMA PLUG CRIMP LMR240
CONRP-SMA PLUG CRIMP LMR400
CONRP-SMA PLUG EZ LMR195
CONRP-SMA PLUG R/A EZ LMR195
CONRP-SMA PLUG R/A LMR195
CONRP-TNC J BKD CRIMP LMR100
CONRP-TNC J CRIMP LMR195/RG58
CONRP-TNC J RG174188316
CONRP-TNC JACK BULKHD CRIMP
CONRP-TNC JACK CRIMP LMR400
CONRP-TNC JACK CRIMP
CONRP-TNC P EZ CRIMP LMR195
CONRP-TNC P EZ CRIMP LMR400
CONRP-TNC P R/A CRIMP LMR195
CONRP-TNC PLUG CRIMP FOR
CONRP-TNC PLUG CRIMP LMR195
CONRP-TNC PLUG CRIMP LMR200
CONRP-TNC PLUG CRIMP LMR240
CONRP-TNC PLUG CRIMP LMR400
CONRP-TNC PLUG CRIMP LMR600
CONRP-TNC PLUG CRIMP
CONRP-TNC PLUG
CONRTJ BLKHD EZ CRIMP LMR195
CONSHROUDED SMA MALE R/ANGLE
CONSMA F BULKHD CRIMP LMR195
CONSMA FEMALE CAP W/CHAIN
CONSMA FEMALE CRIMP LMR195
CONSMA MALE CRIMP LMR100
CONSMA MALE CRIMP LMR240
CONSMA MALE CRIMP LMR400
CONSMA MALE R/A CRIMP LMR195
CONSMA MALE STRAIGHT CRIMP
CONSMB JACK CRIMP LMR100
CONSMB P R/A CRIMP LMR100
CONSMB PLUG CRIMP LMR100
CONTIMES MICROWAVE N-FEMALE
CONTNC FEMALE BULKHD CRIMP
CONTNC FEMALE CRIMP LMR240
CONTNC FEMALE CRIMP LMR400
CONTNC MALE CRIMP LMR195
CONTNC MALE CRIMP LMR200
CONTNC MALE CRIMP LMR400
CONTNC MALE R/ANGLE CRIMP
CONTNC MALE REVERSE THREADS
CONTYPE N-MALE CRIMP LMR195
CONUHF-MALE CRIMP TYPE PL259
CONWAVERIDER COMPAT MALE
FAKRA PLUG TO SMA PLUG ADAPTER 5
MMCX RIGHT ANGLE JACK, 50 OHM CO
RF ADAPTOR - QMA FEMALE TO N-TYP
RF ADAPTOR - QMA FEMALE TO RIGHT
RF ADAPTOR - QMA FEMALE TO SMA F
RF ADAPTOR - QMA FEMALE TO SMA M
RF ADAPTOR - QMA MALE TO N-TYPE
RF ADAPTOR - QMA MALE TO RIGHT A
RF ADAPTOR - QMA MALE TO SMA FEM
RF ADAPTOR - QMA MALE TO SMA MAL
SMA JACK TO SMA JACK BULKHEAD
SMA PLUG TO MHF1
SMA PLUG TO MHF4
SMP TO SMPM STRAIGHT ADAPTER
SSMB Connector Receptacle, Male Pin 50Ohm Through Hole Solder
TERM / 2.92MM-F / 40GHZ ROHS
TERM / 2.92MM-M / 40GHZ ROHS
TERM / QK 2.92MM-M/ 40GHZ ROHS
TERM / QK SMA-M / 20GHZ ROHS
TERM / SMA W/CAP & CHAIN/ ROHS
TERM / SMA-F / 18GHZ 1W ROHS
TERM / SMA-M / 12GHZ ROHS
TERM / SMA-M / 18GHZ ROHS
TERM / SMA-M / 20GHZ ROHS
TERM / SMA-M RP / 6GHZ ROHS
TERM /1.85MM-F / 65GHZ 1W ROHS
TERMINATION DC - 50 GHZ, 50
TERMINATION DC - 65 GHZ, 50
TERMINATION/1.0MM-M/ 0.5W ROHS
Terminator Coax Connector Jack, Female Socket BNC, HD 75 Ohms
Terminator Coax Connector Plug, Male Pin BNC, HD 50 Ohms
Terminator Coax Connector Plug, Male Pin BNC, HD 75 Ohms
TYP-N/UHF PROCAP M W/CHAIN BRASS
TYPE-N/UHF PROTECTIVE CAP FOR FE

<< Prev Next >>