Amphenol Corporation SMA RF Connector 901-144-8RFX

Description
Four Legs Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Four Legs Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA RF Connector - 901-144-8RFX - Amphenol RF
Danbury, CT, USA
SMA RF Connector
901-144-8RFX
SMA RF Connector 901-144-8RFX
Four Legs Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Four Legs
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Board Mount Connector - 901-144-8-RFX - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
901-144-8-RFX
RF Coaxial Board Mount Connector 901-144-8-RFX
SMA PCB Mount Jack

SMA PCB Mount Jack

Supplier's Site Datasheet
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) - 901-144-8RFX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)
901-144-8RFX
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) 901-144-8RFX
SMA BRASS PCB JACK

SMA BRASS PCB JACK

Buy Now
Coaxial Connector (RF) Assemblies - ARFX1231-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARFX1231-ND
Coaxial Connector (RF) Assemblies ARFX1231-ND
SMA Connector Jack, Female Socket 50Ohm Through Hole Solder

SMA Connector Jack, Female Socket 50Ohm Through Hole Solder

Buy Now Datasheet
Singapore, Singapore
50 OHM Electronic Connector
437-901-144-8RFX
50 OHM Electronic Connector 437-901-144-8RFX
CONN SMA JACK STR 50 OHM PCB Product overview: 901-144-8RFX from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-901-144-8RFX can be used for catalog matching and distributor lookup.

CONN SMA JACK STR 50 OHM PCB Product overview: 901-144-8RFX from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-901-144-8RFX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SMA Connector - 901-144-8RFX - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
901-144-8RFX
SMA Connector 901-144-8RFX
SMA Straight PCB Jack 50 Ohm

SMA Straight PCB Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
RF & Microwave
901-144-8RFX
RF & Microwave 901-144-8RFX
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
901-144-8RFX
Connectors 901-144-8RFX
RF Connector

RF Connector

Buy Now
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf - 34C8151 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
34C8151
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf 34C8151
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 901-144-8RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-144-8RFX
RF Connectors / Coaxial Connectors 901-144-8RFX
RF Connectors / Coaxial Connectors VERTICAL PCB JACK GOLD PLATED BRASS

RF Connectors / Coaxial Connectors VERTICAL PCB JACK GOLD PLATED BRASS

Buy Now Datasheet
connector,rf coaxial,sma pcb jack receptacle,4 legs,blunt post terminal,gold - 70142768 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,sma pcb jack receptacle,4 legs,blunt post terminal,gold
70142768
connector,rf coaxial,sma pcb jack receptacle,4 legs,blunt post terminal,gold 70142768
SMA Brass Printed Circuit Board Jack Receptacles Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters). 50 ohm impedance. For applications where stainless-steel construction is not required. Can be mated with all connectors, which meet military specification mating diameter. Frequency: 0-12.4 GHz for flexible cable Voltage: 500 V peak — RG58, 141, 142; 375 V peak — RG174, 188, 316. Bodies, coupling nuts and other metal parts are brass and are either gold or nickel-plated. Center contacts are gold-plated. Insulators are TFE fluorocarbon. The gold plated body material.

SMA Brass Printed Circuit Board Jack Receptacles
Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters).
50 ohm impedance. For applications where stainless-steel construction is not required. Can be mated with all connectors, which meet military specification mating diameter. Frequency: 0-12.4 GHz for flexible cable Voltage: 500 V peak — RG58, 141, 142; 375 V peak — RG174, 188, 316. Bodies, coupling nuts and other metal parts are brass and are either gold or nickel-plated. Center contacts are gold-plated. Insulators are TFE fluorocarbon.
The gold plated body material.

Supplier's Site
CONN SMA JACK STR 50 OHM PCB - 43-901-144-8RFX - Utmel Electronic Limited
Hong Kong, China
CONN SMA JACK STR 50 OHM PCB
43-901-144-8RFX
CONN SMA JACK STR 50 OHM PCB 43-901-144-8RFX
CONN SMA JACK STR 50 OHM PCB

CONN SMA JACK STR 50 OHM PCB

Supplier's Site
Coaxial Connector (RF) Assemblies - 901-144-8RFX - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
901-144-8RFX
Coaxial Connector (RF) Assemblies 901-144-8RFX
CONN SMA JACK STR 50 OHM PCB

CONN SMA JACK STR 50 OHM PCB

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. Utmel Electronic Limited ODG (Origin Data Global)
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 901-144-8RFX 901-144-8-RFX 901-144-8RFX ARFX1231-ND 437-901-144-8RFX 901-144-8RFX 34C8151 901-144-8RFX 70142768 43-901-144-8RFX 901-144-8RFX
Product Name SMA RF Connector RF Coaxial Board Mount Connector Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) Coaxial Connector (RF) Assemblies 50 OHM Electronic Connector SMA Connector Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors connector,rf coaxial,sma pcb jack receptacle,4 legs,blunt post terminal,gold CONN SMA JACK STR 50 OHM PCB Coaxial Connector (RF) Assemblies
Connector Type SMA SMA; Jack, Female Socket SMA SMA
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Jack Straight Straight Straight; Straight
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data