Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMB Straight PCB Jack 50 Ohm Bulkhead Th
SMB Straight PCB Jack Through Hole Bulkhead 50 Ohm
SMB Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole Solder
RF/COAXIAL SMB BULKHEAD JACK STR 75 OHM SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
SMB Connector Series Printed Circuit Board Connectors
SMB connectors meet or exceed the requirements of MIL-C-39012 series SMB. These subminiature connectors feature snap-on mating. 50 ohm impedance voltage rating of 375 V peak. The bodies are brass with gold, or nickel plating. Contacts are gold plated. Insulators TFE.
SMB connectors conform to the requirements of MIL-C-39012, and the interface is in compliance with MIL-STD-348.
RF Connectors / Coaxial Connectors JACK BLKD MNT
| Amphenol RF | Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Board Mount Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 903-375J-53P | 903-375J-53P | 903-375J-53P | ARF2025-ND | 93F1367 | 70142744 | 903-375J-53P |
| Product Name | SMB RF Connector | SMB Connector | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial Smb Bulkhead Jack Str 75 Ohm Solder; Connector Type Amphenol Rf | connector,rf coaxial,smb pcb blkhd jackrecept,4 legs,blunt post term,50 ohm | RF Connectors / Coaxial Connectors |
| Connector Type | SMB | SMB | SMB | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight; Straight Bulkhead Jack | Straight | Straight | ||
| Mounting | Bulkhead | Panel Mount, Through Hole | Bulkhead | Bulkhead - Rear Mount | |||
| Category | Coaxial Connector; RF and Microwave Connector |