Amphenol Corporation RF Coaxial Board Mount Connector 901-10510-1

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Board Mount Connector - 901-10510-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
901-10510-1
RF Coaxial Board Mount Connector 901-10510-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
SMA Connector - 901-10510-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
901-10510-1
SMA Connector 901-10510-1
SMA High Frequency Edge Mount PCB Jack 5

SMA High Frequency Edge Mount PCB Jack 5

Buy Now
Swedesboro, NJ, United States
Connectors
901-10510-1
Connectors 901-10510-1
RF Connector

RF Connector

Buy Now
Singapore, Singapore
50OHM Electronic Connector
437-901-10510-1
50OHM Electronic Connector 437-901-10510-1
CONN SMA JACK R/A 50OHM EDGE MNT Product overview: 901-10510-1 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-901-10510-1 can be used for catalog matching and distributor lookup.

CONN SMA JACK R/A 50OHM EDGE MNT Product overview: 901-10510-1 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-901-10510-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies - 1331963-901-10510-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
1331963-901-10510-1
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies 1331963-901-10510-1
Manufacturer: Amphenol RF Win Source Part Number: 1331963-901-10510-1 Category: Connectors, Interconnects>Coaxia l Connectors (RF)>Coaxial Connector (RF) Assemblies Packaging: Bulk Connector Type: Jack, Female Socket Fastening Type: Threaded Contact Termination: Solder Connector Style: SMA Voltage Rating: 170 V Frequency - Max: 26.5 GHz Number of Ports: 1 Standard Package: 50 Mounting: Board Edge, End Launch; Through Hole, Right Angle Impedance: 50Ohm Shield Termination: Solder Mating Cycles: 500 Temperature Range - Operating: -65°C ~ 165°C ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8536.69.4010 Other Part Number: ARF2495 Base Product Number: 901-10 RoHS Status: ROHS3 Compliant

Manufacturer: Amphenol RF
Win Source Part Number: 1331963-901-10510-1
Category: Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Packaging: Bulk
Connector Type: Jack, Female Socket
Fastening Type: Threaded
Contact Termination: Solder
Connector Style: SMA
Voltage Rating: 170 V
Frequency - Max: 26.5 GHz
Number of Ports: 1
Standard Package: 50
Mounting: Board Edge, End Launch; Through Hole, Right Angle
Impedance: 50Ohm
Shield Termination: Solder
Mating Cycles: 500
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Other Part Number: ARF2495
Base Product Number: 901-10
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - ARF2495-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2495-ND
Coaxial Connector (RF) Assemblies ARF2495-ND
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder

SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder

Buy Now Datasheet
Rf Coaxial, Sma, Jack, 50 Ohm, Pcb Mount; Connector Type Amphenol Rf - 99Y7065 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Sma, Jack, 50 Ohm, Pcb Mount; Connector Type Amphenol Rf
99Y7065
Rf Coaxial, Sma, Jack, 50 Ohm, Pcb Mount; Connector Type Amphenol Rf 99Y7065
RF COAXIAL, SMA, JACK, 50 OHM, PCB MOUNT; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAXIAL, SMA, JACK, 50 OHM, PCB MOUNT; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 901-10510-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-10510-1
RF Connectors / Coaxial Connectors 901-10510-1
RF Connectors / Coaxial Connectors SMA ST End Launch JK High Freq .010 Pin

RF Connectors / Coaxial Connectors SMA ST End Launch JK High Freq .010 Pin

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Electrical Connectors Electrical Connectors Coaxial Connectors Board Mount Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 901-10510-1 901-10510-1 437-901-10510-1 1331963-901-10510-1 ARF2495-ND 99Y7065 901-10510-1
Product Name RF Coaxial Board Mount Connector SMA Connector 50OHM Electronic Connector Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Coaxial Connector (RF) Assemblies Rf Coaxial, Sma, Jack, 50 Ohm, Pcb Mount; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Voltage Rating 170 volts 170 volts 170 volts
Termination Solder
Mounting Board Edge, End Launch; Through Hole, Right Angle Board Edge, End Launch; Through Hole, Right Angle PCB Mount
Frequency 26.500 GHz ? to 26.500 GHz
Unlock Full Specs
to access all available technical data