SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
RF COAX CONN, SMA PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RTK-031, TFC-302LL; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 115-901-10737-ND | 48AJ8748 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Coax Conn, Sma Plug, 50 Ohm, Cable; Connector Type Amphenol Rf |
| Connector Type | SMA | SMA |