Amphenol Corporation SMA RF Connector 901-144

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA RF Connector - 901-144 - Amphenol RF
Danbury, CT, USA
SMA RF Connector
901-144
SMA RF Connector 901-144
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
SMA Connector - 901-144 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
901-144
SMA Connector 901-144
SMA Straight PCB Jack 50 Ohm

SMA Straight PCB Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
RF & Microwave
901-144
RF & Microwave 901-144
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - ARF1205-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1205-ND
Coaxial Connector (RF) Assemblies ARF1205-ND
SMA Connector Receptacle, Female Socket 50Ohm Through Hole Solder

SMA Connector Receptacle, Female Socket 50Ohm Through Hole Solder

Buy Now Datasheet
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) - 901-144 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)
901-144
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) 901-144
RECEPTACLE

RECEPTACLE

Buy Now
Singapore, Singapore
50 OHM Electronic Connector
437-901-144
50 OHM Electronic Connector 437-901-144
CONN SMA RCPT STR 50 OHM PCB Product overview: 901-144 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-901-144 can be used for catalog matching and distributor lookup.

CONN SMA RCPT STR 50 OHM PCB Product overview: 901-144 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-901-144 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies - 1354840-901-144 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
1354840-901-144
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies 1354840-901-144
Win Source Part Number: 1354840-901-144 Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Temperature Range - Operating: -65°C ~ 165°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol RF Package: Bulk Product Status: Active Base Product Number: 901-14 Mounting Type: Through Hole HTSUS: 8536.69.4010 REACH Status: REACH Affected ECCN: EAR99 Contact Termination: Solder Connector Type: Receptacle, Female Socket Fastening Type: Threaded Housing Color: Gold Impedance: 50Ohm Body Material: Stainless Steel Mating Cycles: 500 Dielectric Material: Polytetrafluoroethyl ene (PTFE) Connector Style: SMA Number of Ports: 1 Shield Termination: Solder Center Contact Material: Beryllium Copper Body Finish: Gold Center Contact Plating: Gold

Win Source Part Number: 1354840-901-144
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Temperature Range - Operating: -65°C ~ 165°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol RF
Package: Bulk
Product Status: Active
Base Product Number: 901-14
Mounting Type: Through Hole
HTSUS: 8536.69.4010
REACH Status: REACH Affected
ECCN: EAR99
Contact Termination: Solder
Connector Type: Receptacle, Female Socket
Fastening Type: Threaded
Housing Color: Gold
Impedance: 50Ohm
Body Material: Stainless Steel
Mating Cycles: 500
Dielectric Material: Polytetrafluoroethylene (PTFE)
Connector Style: SMA
Number of Ports: 1
Shield Termination: Solder
Center Contact Material: Beryllium Copper
Body Finish: Gold
Center Contact Plating: Gold

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 901-144 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-144
RF Connectors / Coaxial Connectors 901-144
RF Connectors / Coaxial Connectors PC JCK .155" GLD

RF Connectors / Coaxial Connectors PC JCK .155" GLD

Buy Now Datasheet
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Though Hole;; Connector Type Amphenol Rf - 98F1495 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Though Hole;; Connector Type Amphenol Rf
98F1495
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Though Hole;; Connector Type Amphenol Rf 98F1495
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, THOUGH HOLE;; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Frequency Max:18GHz RoHS Compliant: Yes

RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, THOUGH HOLE;; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Frequency Max:18GHz RoHS Compliant: Yes

Supplier's Site Datasheet
connector,rf coaxial,sma pcb jack recept,4 legs,center post term,.155 legs&post - 70142718 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,sma pcb jack recept,4 legs,center post term,.155 legs&post
70142718
connector,rf coaxial,sma pcb jack recept,4 legs,center post term,.155 legs&post 70142718
PCB Jack Receptacles Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters). Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or passivated. TFE insulations. 0.250-36 threaded coupling. 50 ohm impedance. The jack receptacle is for printed circuit board mount.

PCB Jack Receptacles
Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters).
Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or passivated. TFE insulations. 0.250-36 threaded coupling. 50 ohm impedance.
The jack receptacle is for printed circuit board mount.

Supplier's Site

Technical Specifications

  Amphenol RF Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category RF and Microwave Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 901-144 901-144 ARF1205-ND 901-144 437-901-144 1354840-901-144 901-144 98F1495 70142718
Product Name SMA RF Connector SMA Connector Coaxial Connector (RF) Assemblies Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) 50 OHM Electronic Connector Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, Sma Jack, Straight, 50 Ohm, Though Hole;; Connector Type Amphenol Rf connector,rf coaxial,sma pcb jack recept,4 legs,center post term,.155 legs&post
Connector Type SMA SMA SMA
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Jack Straight
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data