Amphenol RF Coaxial Connector (RF) Assemblies 901-10720

Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet
Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-901-10720-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-901-10720-ND
Coaxial Connector (RF) Assemblies 115-901-10720-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
Swedesboro, NJ, United States
SMA Connector
901-10720
SMA Connector 901-10720
RF Connector SMA Straight Jack 0.141-inc

RF Connector SMA Straight Jack 0.141-inc

Buy Now
RF Coaxial Cable Mount Connector - 901-10720 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
901-10720
RF Coaxial Cable Mount Connector 901-10720
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Coax Conn, Sma Jack, 50 Ohm, Cable; Connector Type Amphenol Rf - 92AH7757 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Sma Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
92AH7757
Rf Coax Conn, Sma Jack, 50 Ohm, Cable; Connector Type Amphenol Rf 92AH7757
RF COAX CONN, SMA JACK, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.141" Conformable; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAX CONN, SMA JACK, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.141" Conformable; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 115-901-10720-ND 901-10720 901-10720 92AH7757
Product Name Coaxial Connector (RF) Assemblies SMA Connector RF Coaxial Cable Mount Connector Rf Coax Conn, Sma Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data