Amphenol Corporation SMA Brass Panel 4-Hole Flange Jack 901-9888

Description
SMA Brass Panel 4-Hole Flange Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
SMA Brass Panel 4-Hole Flange Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Brass Panel 4-Hole Flange Jack - 901-9888 - Amphenol RF
Danbury, CT, USA
SMA Brass Panel 4-Hole Flange Jack
901-9888
SMA Brass Panel 4-Hole Flange Jack 901-9888
SMA Brass Panel 4-Hole Flange Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

SMA Brass Panel 4-Hole Flange Jack
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 901-9888-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
901-9888-ND
Coaxial Connector (RF) Assemblies 901-9888-ND
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Coaxial Panel Mount Connector - 901-9888 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
901-9888
RF Coaxial Panel Mount Connector 901-9888
SMA Straight Solder Jack Panel Mount 50 Ohm

SMA Straight Solder Jack Panel Mount 50 Ohm

Supplier's Site Datasheet
Swedesboro, NJ, United States
SMA Connector
901-9888
SMA Connector 901-9888
RF Connector SMA Panel Mount Jack 4-Hole

RF Connector SMA Panel Mount Jack 4-Hole

Buy Now
Connector, Sma, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf - 83H5117 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sma, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf
83H5117
Connector, Sma, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf 83H5117
CONNECTOR, SMA, JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: Yes

CONNECTOR, SMA, JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 901-9888 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-9888
RF Connectors / Coaxial Connectors 901-9888
RF Connectors / Coaxial Connectors SMA 4 HOLE FLANGE

RF Connectors / Coaxial Connectors SMA 4 HOLE FLANGE

Buy Now Datasheet

Technical Specifications

  Amphenol RF DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 901-9888 901-9888-ND 901-9888 901-9888 83H5117 901-9888
Product Name SMA Brass Panel 4-Hole Flange Jack Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector SMA Connector Connector, Sma, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMA SMA SMA
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Mounting Panel Mount Panel Mount Flange Mount, 4-Hole
Unlock Full Specs
to access all available technical data