Amphenol RF Coaxial Connector (RF) Assemblies 901-10151

Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet
Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 901-10151-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
901-10151-ND
Coaxial Connector (RF) Assemblies 901-10151-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
SMA Connector - 901-10151 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
901-10151
SMA Connector 901-10151
SMA Straight Jack 50 Ohm 4-Hole Flange

SMA Straight Jack 50 Ohm 4-Hole Flange

Buy Now
RF Connectors / Coaxial Connectors - 901-10151 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-10151
RF Connectors / Coaxial Connectors 901-10151
RF Connectors / Coaxial Connectors SMA StraightJack PanelMount,50ohm

RF Connectors / Coaxial Connectors SMA StraightJack PanelMount,50ohm

Buy Now Datasheet
Sma Panel Mount Jack 4-Hole Flange Round Post 50 Ohm / Individual Bag Amphenol Rf - 48AC2461 - Newark, An Avnet Company
Chicago, IL, United States
Sma Panel Mount Jack 4-Hole Flange Round Post 50 Ohm / Individual Bag Amphenol Rf
48AC2461
Sma Panel Mount Jack 4-Hole Flange Round Post 50 Ohm / Individual Bag Amphenol Rf 48AC2461
SMA Panel Mount Jack 4-Hole Flange Round Post 50 Ohm / Individual Bag

SMA Panel Mount Jack 4-Hole Flange Round Post 50 Ohm / Individual Bag

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 901-10151-ND 901-10151 901-10151 48AC2461
Product Name Coaxial Connector (RF) Assemblies SMA Connector RF Connectors / Coaxial Connectors Sma Panel Mount Jack 4-Hole Flange Round Post 50 Ohm / Individual Bag Amphenol Rf
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Το N Male RF Adapter - ET-BMS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug
View Details
Cable Connectors - NCK-MG-A220-4 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
75 OHM Connectors BNC Bulkhead Jack - 190928 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1052533-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers