Amphenol Corporation SMA RF Connector 901-9221-1ASF

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA RF Connector - 901-9221-1ASF - Amphenol RF
Danbury, CT, USA
SMA RF Connector
901-9221-1ASF
SMA RF Connector 901-9221-1ASF
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF3061-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3061-ND
Coaxial Connector (RF) Assemblies ARF3061-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 901-9221-1ASF - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
901-9221-1ASF
RF Coaxial Cable Mount Connector 901-9221-1ASF
SMA Right Angle Solder Plug for .141 Cable 50 Ohm

SMA Right Angle Solder Plug for .141 Cable 50 Ohm

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 901-9221-1ASF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-9221-1ASF
RF Connectors / Coaxial Connectors 901-9221-1ASF
RF Connectors / Coaxial Connectors RIGHT ANGLE PLUG .141 SEMI RIGID

RF Connectors / Coaxial Connectors RIGHT ANGLE PLUG .141 SEMI RIGID

Buy Now Datasheet
Plug Rohs Compliant Amphenol Rf - 93F1333 - Newark, An Avnet Company
Chicago, IL, United States
Plug Rohs Compliant Amphenol Rf
93F1333
Plug Rohs Compliant Amphenol Rf 93F1333
PLUG ROHS COMPLIANT: YES

PLUG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol RF DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 901-9221-1ASF ARF3061-ND 901-9221-1ASF 901-9221-1ASF 93F1333
Product Name SMA RF Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Plug Rohs Compliant Amphenol Rf
Connector Type SMA SMA
Gender Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 6408191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
BNC (F) BH R/A PCB Mount Connector - ET-BFRA-BH-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Right Angle
View Details
Cable Connectors - NCG-FB-086-1 - kTB Solutions
Specs
Connector Type SMP
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details