Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm
RF COAX ADAPTER, SMA JACK-PLUG, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series CoaxialRoHS Compliant: Yes
RF Adapters - In Series SMA Strt Jck to Plg Adpt Qck Conn 50ohm
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 901-10565 | ARF3336-ND | 93AC6798 | 901-10565 |
| Product Name | SMA Connector | Coaxial Connector (RF) Adapters | Rf Coax Adapter, Sma Jack-Plug, 50 Ohm; Convert From Coax Type Amphenol Rf | RF Adapters - In Series |
| Connector Type | SMA | SMA |