Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
SMA Straight PCB Jack 50 Ohm 4-Hole Flan
RF Connectors / Coaxial Connectors 1/2 4Hole Flng Pass Mech, Post Contact
RF COAXIAL CONN, SMA JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 901-2PF705590AM | 115-901-2PF705590AM-ND | 901-2PF705590AM | 901-2PF705590AM | 39AH9570 |
| Product Name | RF Coaxial Panel Mount Connector | Coaxial Connector (RF) Assemblies | SMA Connector | RF Connectors / Coaxial Connectors | Rf Coaxial Conn, Sma Jack, 50 Ohm, Panel; Connector Type Amphenol Rf |
| Connector Type | SMA | SMA |