Amphenol Corporation RF Coaxial Panel Mount Connector 901-5PA200000AE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Panel Mount Connector - 901-5PA200000AE - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
901-5PA200000AE
RF Coaxial Panel Mount Connector 901-5PA200000AE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
SMA Connector - 901-5PA200000AE - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
901-5PA200000AE
SMA Connector 901-5PA200000AE
SMA Straight PCB Jack 50 Ohm 4-Hole Flan

SMA Straight PCB Jack 50 Ohm 4-Hole Flan

Buy Now
Swedesboro, NJ, United States
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - 115-901-5PA200000AE-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-901-5PA200000AE-ND
Coaxial Connector (RF) Assemblies 115-901-5PA200000AE-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 901-5PA200000AE - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-5PA200000AE
RF Connectors / Coaxial Connectors 901-5PA200000AE
RF Connectors / Coaxial Connectors 2 Hole Flange Pass Epoxy, Solder Cup

RF Connectors / Coaxial Connectors 2 Hole Flange Pass Epoxy, Solder Cup

Buy Now Datasheet
Rf Coaxial Conn, Sma Jack, 50 Ohm, Panel; Connector Type Amphenol Rf - 39AH9574 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial Conn, Sma Jack, 50 Ohm, Panel; Connector Type Amphenol Rf
39AH9574
Rf Coaxial Conn, Sma Jack, 50 Ohm, Panel; Connector Type Amphenol Rf 39AH9574
RF COAXIAL CONN, SMA JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder Cup; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAXIAL CONN, SMA JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder Cup; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 901-5PA200000AE 901-5PA200000AE 115-901-5PA200000AE-ND 901-5PA200000AE 39AH9574
Product Name RF Coaxial Panel Mount Connector SMA Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf Coaxial Conn, Sma Jack, 50 Ohm, Panel; Connector Type Amphenol Rf
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 5464976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Coax Connectors - 1052080-2 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Cable Connectors - NCN-MG-A810-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details