Amphenol Corporation Coaxial Connector (RF) Assemblies 901-10588

Description
SMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder
Request a Quote Datasheet
Description
SMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF3118-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3118-ND
Coaxial Connector (RF) Assemblies ARF3118-ND
SMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder

SMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder

Buy Now Datasheet
SMA Connector - 901-10588 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
901-10588
SMA Connector 901-10588
SMA High Frequency Edge Mount PCB Plug 5

SMA High Frequency Edge Mount PCB Plug 5

Buy Now
RF Connectors / Coaxial Connectors - 901-10588 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-10588
RF Connectors / Coaxial Connectors 901-10588
RF Connectors / Coaxial Connectors SMA Edge Mount Plug, High Freq, 50 Ohm

RF Connectors / Coaxial Connectors SMA Edge Mount Plug, High Freq, 50 Ohm

Buy Now Datasheet
Rf Coaxial, Sma Plug, 50 Ohm, Panel; Connector Type Amphenol Rf - 56AC7449 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Sma Plug, 50 Ohm, Panel; Connector Type Amphenol Rf
56AC7449
Rf Coaxial, Sma Plug, 50 Ohm, Panel; Connector Type Amphenol Rf 56AC7449
RF COAXIAL, SMA PLUG, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Plug; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAXIAL, SMA PLUG, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Plug; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ARF3118-ND 901-10588 901-10588 56AC7449
Product Name Coaxial Connector (RF) Assemblies SMA Connector RF Connectors / Coaxial Connectors Rf Coaxial, Sma Plug, 50 Ohm, Panel; Connector Type Amphenol Rf
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMA; Plug, Male Pin SMA
Mounting Board Edge, End Launch Panel
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data