Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMC Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
SMC Right Angle PCB Jack 50 Ohm
RF/COAXIAL, SMC JACK, R/A, 50 OHM, SOLDER; Connector Type:SMC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:4GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors R/A jack PC mount
| Amphenol RF | DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 903-378J-52A | ARF1969-ND | 903-378J-52A | 73K1502 | 903-378J-52A |
| Product Name | SMC RF Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | Rf/coaxial, Smc Jack, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMC | SMC; Jack, Male Pin | SMC | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle Jack | Right Angle | |
| Category | Coaxial Connector; RF and Microwave Connector |