Amphenol Corporation SMA RF Connector 901-143

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA RF Connector - 901-143 - Amphenol RF
Danbury, CT, USA
SMA RF Connector
901-143
SMA RF Connector 901-143
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF1206-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1206-ND
Coaxial Connector (RF) Assemblies ARF1206-ND
SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder

SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
SMA Connector - 901-143 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
901-143
SMA Connector 901-143
SMA Right Angle PCB Jack 50 Ohm

SMA Right Angle PCB Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
RF & Microwave
901-143
RF & Microwave 901-143
RF

RF

Buy Now
connector,rf coaxial,sma rt angle pcb jack recept,4 legs,blunt post terminal - 70142720 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,sma rt angle pcb jack recept,4 legs,blunt post terminal
70142720
connector,rf coaxial,sma rt angle pcb jack recept,4 legs,blunt post terminal 70142720
PCB Jack Receptacles Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters). Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or passivated. TFE insulations. 0.250-36 threaded coupling. 50 ohm impedance. The jack receptacle is for printed circuit board mount.

PCB Jack Receptacles
Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters).
Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or passivated. TFE insulations. 0.250-36 threaded coupling. 50 ohm impedance.
The jack receptacle is for printed circuit board mount.

Supplier's Site
RF Connectors / Coaxial Connectors - 901-143 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-143
RF Connectors / Coaxial Connectors 901-143
RF Connectors / Coaxial Connectors R/A PCB JACK .155" LEGS GOLD PLATED

RF Connectors / Coaxial Connectors R/A PCB JACK .155" LEGS GOLD PLATED

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 901-143 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
901-143
Coaxial Connector (RF) Assemblies 901-143
CONN SMA JACK R/A 50 OHM PCB

CONN SMA JACK R/A 50 OHM PCB

Supplier's Site Datasheet
Rf/coaxial, Sma Jack, R/a, 50 Ohm, Though Hole; Connector Type Amphenol Rf - 51F3841 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Jack, R/a, 50 Ohm, Though Hole; Connector Type Amphenol Rf
51F3841
Rf/coaxial, Sma Jack, R/a, 50 Ohm, Though Hole; Connector Type Amphenol Rf 51F3841
RF/COAXIAL, SMA JACK, R/A, 50 OHM, THOUGH HOLE; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL, SMA JACK, R/A, 50 OHM, THOUGH HOLE; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol RF DigiKey Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category RF and Microwave Connectors Board Mount Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 901-143 ARF1206-ND 901-143 70142720 901-143 901-143 51F3841
Product Name SMA RF Connector Coaxial Connector (RF) Assemblies SMA Connector connector,rf coaxial,sma rt angle pcb jack recept,4 legs,blunt post terminal RF Connectors / Coaxial Connectors Coaxial Connector (RF) Assemblies Rf/coaxial, Sma Jack, R/a, 50 Ohm, Though Hole; Connector Type Amphenol Rf
Connector Type SMA SMA; Jack, Female Socket SMA SMA
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle Right Angle; Right Angle Jack
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data