Amphenol Corporation Coaxial Connector (RF) Adapters 901-9219-ASF

Description
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ARF1819-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ARF1819-ND
Coaxial Connector (RF) Adapters ARF1819-ND
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm

Buy Now Datasheet
RF Adapters - In Series - 901-9219-ASF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
901-9219-ASF
RF Adapters - In Series 901-9219-ASF
RF Adapters - In Series SMA RA ADP STD P/J

RF Adapters - In Series SMA RA ADP STD P/J

Buy Now Datasheet
connector,rf coaxial,sma in-series adapter,angle plug-jack,passivated finish - 70142725 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,sma in-series adapter,angle plug-jack,passivated finish
70142725
connector,rf coaxial,sma in-series adapter,angle plug-jack,passivated finish 70142725
Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters). Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or passivated. TFE insulations. 0.250-36 threaded coupling. 50 ohm impedance.

Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters).
Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or passivated. TFE insulations. 0.250-36 threaded coupling. 50 ohm impedance.

Supplier's Site
Rf/coaxial Adapter, Sma Plug-Sma Jack; Convert From Coax Type Amphenol Rf - 93F1330 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Sma Plug-Sma Jack; Convert From Coax Type Amphenol Rf
93F1330
Rf/coaxial Adapter, Sma Plug-Sma Jack; Convert From Coax Type Amphenol Rf 93F1330
RF/COAXIAL ADAPTER, SMA PLUG-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Connector Type:SMA Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, SMA PLUG-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Connector Type:SMA Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors
Product Number ARF1819-ND 901-9219-ASF 70142725 93F1330
Product Name Coaxial Connector (RF) Adapters RF Adapters - In Series connector,rf coaxial,sma in-series adapter,angle plug-jack,passivated finish Rf/coaxial Adapter, Sma Plug-Sma Jack; Convert From Coax Type Amphenol Rf
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
RF Connectors - 1-1337476-0 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 4.000 GHz
View Details
4 suppliers
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2662215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F
Geometry Straight
View Details