Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMA Straight Solder Plug for .085 Cable 50 Ohm
Solder to Straight Body⁄Pressfit SMA Plug Connector for Semi-Rigid Cable
Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters).
Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or passivated. TFE insulations. 0.250-36 threaded coupling. 50 ohm impedance.
Solder to body⁄pressfit insulator.
RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, SOLDER, CONNECTOR TYPE:SMA COAXIAL, CONNECTOR BODY STYLE:STRAIGHT PLUG, COAXIAL TERMINATION:SOLDER, IMPEDANCE:50OHM, COAXIAL CABLE TYPES:RG405, CONTACT MATERIAL:BERYLLIUM COPPER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RF Connectors / Coaxial Connectors SMA SOLDER (M) .085 CUJACK
RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Amphenol RF | DigiKey | Richardson RFPD | Powell Electronics, Inc. | Allied Electronics, Inc. | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 901-9201-2A | ARF1840-ND | 901-9201-2A | 901-9201-2A | 70142693 | 15980609 | 901-9201-2A | 93F1311 |
| Product Name | SMA RF Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF & Microwave | connector,rf coaxial,sma str plug,solder/solder,for 0.085 semi-rigid,gold plt | Plug/Receptacle | RF Connectors / Coaxial Connectors | Rf/coaxial, Sma Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf |
| Connector Type | SMA | SMA | SMA | SMA | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight | Straight | Straight | Straight | Straight; Straight Plug | ||
| Mounting | Free Hanging (In-Line) |