Amphenol RF Coaxial Connector (RF) Assemblies 901-10768

Description
RP-SMA Connector Jack, Male Pin 50Ohm Panel Mount Solder
Request a Quote Datasheet
Description
RP-SMA Connector Jack, Male Pin 50Ohm Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-901-10768-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-901-10768-ND
Coaxial Connector (RF) Assemblies 115-901-10768-ND
RP-SMA Connector Jack, Male Pin 50Ohm Panel Mount Solder

RP-SMA Connector Jack, Male Pin 50Ohm Panel Mount Solder

Buy Now Datasheet
Rf Conn, Sma Rp, Blkhd Jack, 50 Ohm; Connector Type Amphenol Rf - 71AJ7008 - Newark, An Avnet Company
Chicago, IL, United States
Rf Conn, Sma Rp, Blkhd Jack, 50 Ohm; Connector Type Amphenol Rf
71AJ7008
Rf Conn, Sma Rp, Blkhd Jack, 50 Ohm; Connector Type Amphenol Rf 71AJ7008
RF CONN, SMA RP, BLKHD JACK, 50 OHM; Connector Type:SMA RP Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.81mm Micro; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF CONN, SMA RP, BLKHD JACK, 50 OHM; Connector Type:SMA RP Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.81mm Micro; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 115-901-10768-ND 71AJ7008
Product Name Coaxial Connector (RF) Assemblies Rf Conn, Sma Rp, Blkhd Jack, 50 Ohm; Connector Type Amphenol Rf
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-Z500W-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type SMB
Gender Female / Jack
Geometry Straight
View Details
TNC Male To SMA Female RF Adapter - ET-TMS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA; TNC
Gender Male / Plug; Female / Jack
Geometry Straight
View Details