Adapter Coaxial Connector SMA Jack, Female Socket To U.FL (UMCC) Jack, Male Pin 50Ohm
RF Adapters - Between Series SMA Female to U.FL/ AMC Male Adapter
RF ADAPTER, AMC PLUG-MA JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:AMC; Convert To Gender:Plug; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 901-10175-ND | 901-10175 | 08N5254 |
| Product Name | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | Rf Adapter, Amc Plug-Ma Jack, 50 Ohm; Convert From Coax Type Amphenol Rf |
| Connector Type | SMA |