Amphenol RF Coaxial Connector (RF) Assemblies 901-10721

Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet
Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-901-10721-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-901-10721-ND
Coaxial Connector (RF) Assemblies 115-901-10721-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 901-10721 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
901-10721
RF Coaxial Cable Mount Connector 901-10721
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
SMA Connector
901-10721
SMA Connector 901-10721
RF Connector SMA Straight Jack 0.085-inc

RF Connector SMA Straight Jack 0.085-inc

Buy Now
Rf Coax Conn, Sma Jack, 50 Ohm, Cable; Connector Type Amphenol Rf - 92AH7758 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Sma Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
92AH7758
Rf Coax Conn, Sma Jack, 50 Ohm, Cable; Connector Type Amphenol Rf 92AH7758
RF COAX CONN, SMA JACK, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.085" Conformable; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAX CONN, SMA JACK, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.085" Conformable; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 115-901-10721-ND 901-10721 901-10721 92AH7758
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector SMA Connector Rf Coax Conn, Sma Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data