Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
SMA Right Angle Crimp Plug for RG-223 50 Ohm
Crimp⁄Solder Center Contact SMA Plug Connector for Flexible Cable
Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters).
50 ohm impedance. For applications where stainless-steel construction is not required. Can be mated with all connectors, which meet military specification mating diameter. Frequency: 0-12.4 GHz for flexible cable Voltage: 500 V peak — RG58, 141, 142; 375 V peak — RG174, 188, 316. Bodies, coupling nuts and other metal parts are brass and are either gold or nickel-plated. Center contacts are gold-plated. Insulators are TFE fluorocarbon.
Crimp termination.
RF/COAXIAL SMA PLUG R/A 50 OHM CRIMP/SLDR; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG141, RG223; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors R/A PLG 141/400 GLD
| Amphenol RF | Powell Electronics, Inc. | DigiKey | Richardson RFPD | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 901-9874 | 901-9874 | ARF1218-ND | 901-9874 | 70142759 | 83F6720 | 901-9874 |
| Product Name | SMA RF Connector | RF & Microwave | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | connector,rf coaxial,sma rt angle plug,crimp/solder,for rg141,223 cable,gold plt | Rf/coaxial Sma Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMA | SMA | SMA | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Plug | Right Angle | |
| Mounting | Free Hanging (In-Line), Right Angle |