Amphenol Corporation SMA RF Connector 901-9839

Description
4-Hole Flange Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
4-Hole Flange Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA RF Connector - 901-9839 - Amphenol RF
Danbury, CT, USA
SMA RF Connector
901-9839
SMA RF Connector 901-9839
4-Hole Flange Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

4-Hole Flange
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Panel Mount Connector - 901-9839 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
901-9839
RF Coaxial Panel Mount Connector 901-9839
SMA Straight Jack Panel Mount Round Post 50 Ohm

SMA Straight Jack Panel Mount Round Post 50 Ohm

Supplier's Site
SMA Connector - 901-9839 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
901-9839
SMA Connector 901-9839
SMA Straight Jack 50 Ohm 4-Hole Flange

SMA Straight Jack 50 Ohm 4-Hole Flange

Buy Now
Coaxial Connector (RF) Assemblies - ARF2079-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2079-ND
Coaxial Connector (RF) Assemblies ARF2079-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 901-9839 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-9839
RF Connectors / Coaxial Connectors 901-9839
RF Connectors / Coaxial Connectors SMA PANEL JACK 4 HOLE FLANGE

RF Connectors / Coaxial Connectors SMA PANEL JACK 4 HOLE FLANGE

Buy Now Datasheet
Connector, Sma, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf - 83F6709 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sma, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf
83F6709
Connector, Sma, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf 83F6709
CONNECTOR, SMA, JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:12.4GHzRoHS Compliant: Yes

CONNECTOR, SMA, JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:12.4GHzRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 901-9839 901-9839 901-9839 ARF2079-ND 901-9839 83F6709
Product Name SMA RF Connector RF Coaxial Panel Mount Connector SMA Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Connector, Sma, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf
Connector Type SMA SMA SMA
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight; Straight Flanged Jack
Unlock Full Specs
to access all available technical data