Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SMB Right Angle Cable Plug 50 Ohm RG-196
RF/COAXIAL SMB PLUG R/A 50 OHM CRIMP/SLDR; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG178, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors R/A CRIMP PLUG 50ohm RG178 196 GOLD PLT.
| Amphenol RF | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 903-291P-51A | ARF3071-ND | 903-291P-51A | 90F8498 | 903-291P-51A |
| Product Name | SMB RF Connector | Coaxial Connector (RF) Assemblies | SMB Connector | Rf/coaxial Smb Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMB | SMB | SMB | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle Plug | Right Angle | |
| Mounting | Free Hanging (In-Line), Right Angle |