Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
CRIMP SMA(M) FOR RG-188A/U
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Straight Crimp SMA Plug Connector for Flexible Cable
Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters).
Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or passivated. TFE insulations. 0.250-36 threaded coupling. 50 ohm impedance.
Crimp termination.
RF/COAXIAL SMA PLUG STR 50 OHM CRIMP/SLDR; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG178, RG187, RG188, RG316; Frequency Max:12.4GHz RoHS Compliant: Yes
RF SMA CONNECTOR, 1 CONTACT(S), MALE, CABLE MOUNT, CRIMP TERMINAL, LOCKING, PLUG
RF Connectors / Coaxial Connectors STRT PLG 316/174 GLD
| Amphenol RF | Powell Electronics, Inc. | PEI-Genesis | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 901-9511-3 | 901-9511-3 | Amphenol RF 901-9511-3 | ARF1191-ND | 70142701 | 39F3326 | 04AK4425 | 901-9511-3 |
| Product Name | SMA RF Connector | RF & Microwave | Coaxial Connector (RF) Assemblies | connector,rf coaxial,sma str plug,crimp/solder,rg174,187,188,316,gold plt | Rf/coaxial Sma Plug Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf | Rf Sma Connector, 1 Contact(S), Male, Cable Mount, Crimp Terminal, Locking, Plug Amphenol Rf | RF Connectors / Coaxial Connectors | |
| Connector Type | SMA | SMA | SMA | |||||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||||
| Geometry | Straight | Straight | Straight; Straight Plug | Straight | ||||
| Mounting | Free Hanging (In-Line) |