Amphenol Corporation SMA RF Connector 901-9211

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA RF Connector - 901-9211 - Amphenol RF
Danbury, CT, USA
SMA RF Connector
901-9211
SMA RF Connector 901-9211
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF1829-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1829-ND
Coaxial Connector (RF) Assemblies ARF1829-ND
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup

SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
RF Coaxial Bulkhead Connector - 901-9211 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Bulkhead Connector
901-9211
RF Coaxial Bulkhead Connector 901-9211
SMA Straight Jack Solder Cup Bulkhead 50 Ohm

SMA Straight Jack Solder Cup Bulkhead 50 Ohm

Supplier's Site Datasheet
SMA Connector - 901-9211 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
901-9211
SMA Connector 901-9211
SMA Straight Jack 50 Ohm Bulkhead - Rear

SMA Straight Jack 50 Ohm Bulkhead - Rear

Buy Now
Swedesboro, NJ, United States
RF & Microwave
901-9211
RF & Microwave 901-9211
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 901-9211 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-9211
RF Connectors / Coaxial Connectors 901-9211
RF Connectors / Coaxial Connectors BLHD JCK S/CUP GLD

RF Connectors / Coaxial Connectors BLHD JCK S/CUP GLD

Buy Now Datasheet
Rf/coaxial Sma Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf - 90F8493 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Sma Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf
90F8493
Rf/coaxial Sma Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf 90F8493
RF/COAXIAL SMA BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL SMA BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
connector,rf coaxial,sma bulkhead receptacle,rear mount,solder cup terminal - 70142713 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,sma bulkhead receptacle,rear mount,solder cup terminal
70142713
connector,rf coaxial,sma bulkhead receptacle,rear mount,solder cup terminal 70142713
SMA Bulkhead Receptacle, Rear Mount, Solder Cup Termination Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters). Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or passivated. TFE insulations. 0.250-36 threaded coupling. 50 ohm impedance. Epoxy captivated receptacle.

SMA Bulkhead Receptacle, Rear Mount, Solder Cup Termination
Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters).
Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or passivated. TFE insulations. 0.250-36 threaded coupling. 50 ohm impedance.
Epoxy captivated receptacle.

Supplier's Site

Technical Specifications

  Amphenol RF DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 901-9211 ARF1829-ND 901-9211 901-9211 901-9211 90F8493 70142713
Product Name SMA RF Connector Coaxial Connector (RF) Assemblies RF Coaxial Bulkhead Connector SMA Connector RF Connectors / Coaxial Connectors Rf/coaxial Sma Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf connector,rf coaxial,sma bulkhead receptacle,rear mount,solder cup terminal
Connector Type SMA SMA SMA
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight; Straight Bulkhead Jack Straight
Mounting Bulkhead Panel Mount Bulkhead - Rear Mount Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1406165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type MCX
Gender Male / Plug
Geometry Straight; Straight
View Details
BNC (M) St. Connector for RG174 Cable - ET-BMS-1 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Coax Connectors - 1051177-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Cable Connectors - NCS-MG-G360-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details