Amphenol Corporation Coaxial Connector (RF) Adapters 901-9216

Description
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ARF1804-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ARF1804-ND
Coaxial Connector (RF) Adapters ARF1804-ND
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm

Buy Now Datasheet
SMA Connector - 901-9216 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
901-9216
SMA Connector 901-9216
SMA Plug to SMA Jack

SMA Plug to SMA Jack

Buy Now
Swedesboro, NJ, United States
RF & Microwave
901-9216
RF & Microwave 901-9216
RF

RF

Buy Now
Rf/coaxial Adapter, Sma Plug-Sma Jack; Convert From Coax Type Amphenol Rf - 50F2436 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Sma Plug-Sma Jack; Convert From Coax Type Amphenol Rf
50F2436
Rf/coaxial Adapter, Sma Plug-Sma Jack; Convert From Coax Type Amphenol Rf 50F2436
RF/COAXIAL ADAPTER, SMA PLUG-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:SMA Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, SMA PLUG-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:SMA Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - In Series - 901-9216 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
901-9216
RF Adapters - In Series 901-9216
RF Adapters - In Series in-series adapter St plug to jack; GLD

RF Adapters - In Series in-series adapter St plug to jack; GLD

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number ARF1804-ND 901-9216 50F2436 901-9216
Product Name Coaxial Connector (RF) Adapters SMA Connector Rf/coaxial Adapter, Sma Plug-Sma Jack; Convert From Coax Type Amphenol Rf RF Adapters - In Series
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052062-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
2 suppliers
MCX (M) St. Connector for RG316 Cable - ET-MMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Male / Plug
Geometry Straight
View Details
Coaxial Adapters - 1407607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMB
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCV-MG-047-1 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details