Amphenol RF Coaxial Connector (RF) Assemblies 901-10746

Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet
Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-901-10746-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-901-10746-ND
Coaxial Connector (RF) Assemblies 115-901-10746-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
Rf Connector, Sma Blkhd Jack, 50 Ohm; Impedance Amphenol Rf - 68AJ7997 - Newark, An Avnet Company
Chicago, IL, United States
Rf Connector, Sma Blkhd Jack, 50 Ohm; Impedance Amphenol Rf
68AJ7997
Rf Connector, Sma Blkhd Jack, 50 Ohm; Impedance Amphenol Rf 68AJ7997
RF CONNECTOR, SMA BLKHD JACK, 50 OHM; Impedance:50ohm; Product Range:-; Coaxial Cable Types:RG58; Coaxial Termination:Solder; Connector Body Style:Straight Bulkhead Jack; Connector Mounting:Cable Mount; Connector Type:SMA Coaxial RoHS Compliant: Yes

RF CONNECTOR, SMA BLKHD JACK, 50 OHM; Impedance:50ohm; Product Range:-; Coaxial Cable Types:RG58; Coaxial Termination:Solder; Connector Body Style:Straight Bulkhead Jack; Connector Mounting:Cable Mount; Connector Type:SMA Coaxial RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 115-901-10746-ND 68AJ7997
Product Name Coaxial Connector (RF) Assemblies Rf Connector, Sma Blkhd Jack, 50 Ohm; Impedance Amphenol Rf
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1057277-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 11.000 GHz
View Details
2 suppliers
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Cable Connectors - NCV-FG-A220-1 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
SMA Female Το SMA Male RF Adapter - ET-SFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight
View Details