Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMB Straight Crimp Plug for RG-178 RG-196 50 Ohm
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder
RF Connector SMB Straight Crimp Plug RG
RF/COAXIAL SMB PLUG STR 50 OHM CRIMP/SLDR; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG178, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SRT PLG 178/196 Ni
| Amphenol RF | Richardson RFPD | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 903-371P-51S | 903-371P-51S | ARF1971-ND | 903-371P-51S | 93F1366 | 903-371P-51S |
| Product Name | SMB RF Connector | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | SMB Connector | Rf/coaxial Smb Plug Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMB | SMB | SMB | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight; Straight Plug | Straight | |||
| Mounting | Free Hanging (In-Line) |