SMA END LAUNCH RECEPT JACK .062 PCB
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder Tab
SMA End Launch PCB Jack 50 Ohm
CONNECTOR, SMA, JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Edge; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA End Launch PCB Jack
| Amphenol RF | DigiKey | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | Coaxial Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 901-10309 | ARF1744-ND | 901-10309 | 901-10309 | 99W1881 | 901-10309 |
| Product Name | SMA END LAUNCH RECEPT JACK .062 PCB | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | SMA Connector | Connector, Sma, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMA | SMA | SMA | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight; Straight Jack | Straight | ||
| Category | Coaxial Connector; RF and Microwave Connector |