Radiall RF Coaxial Connector 9002-1023-003

Description
SMA straight jack for RG316
Request a Quote Datasheet
Description
SMA straight jack for RG316
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Connector - 9002-1023-003 - Radiall
Tempe, AZ, United States
RF Coaxial Connector
9002-1023-003
RF Coaxial Connector 9002-1023-003
SMA straight jack for RG316

SMA straight jack for RG316

Supplier's Site
Coaxial Connector (RF) Assemblies - 2201-9002-1023-003-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-9002-1023-003-ND
Coaxial Connector (RF) Assemblies 2201-9002-1023-003-ND
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
9002-1023-003
RF & Microwave 9002-1023-003
RF Component

RF Component

Buy Now
RF Coaxial Cable Mount Connector - 9002-1023-003 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
9002-1023-003
RF Coaxial Cable Mount Connector 9002-1023-003
SMA Straight Cable Jack for Flexible Cable

SMA Straight Cable Jack for Flexible Cable

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 9002-1023-003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
9002-1023-003
RF Connectors / Coaxial Connectors 9002-1023-003
RF Connectors / Coaxial Connectors SMA F STR NA CR 2.6/50S

RF Connectors / Coaxial Connectors SMA F STR NA CR 2.6/50S

Buy Now Datasheet

Technical Specifications

  Radiall DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 9002-1023-003 2201-9002-1023-003-ND 9002-1023-003 9002-1023-003 9002-1023-003
Product Name RF Coaxial Connector Coaxial Connector (RF) Assemblies RF & Microwave RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Connector Type SMA SMA
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-T50P-4 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
75 OHM Connectors BNC 90° Plug - 190913 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Right Angle
View Details
RF Connectors - 1056456-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 12.400 GHz
View Details
4 suppliers