TE Connectivity Coax Connectors 8-5227079-2

Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polyethylene Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 188 Double Braid Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polyethylene Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 188 Double Braid Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BNC Plug, Straight, 50 Ohm, Crimp (part number 42K8829) is designed for reliable coaxial connections in RF applications. It features a bayonet lock coupling mechanism for quick connect and disconnect capabilities. This connector is fully intermateable with comparable BNC connectors and is suitable for use with various coaxial cables, including RG188DB. The product supports a frequency range up to 4 GHz and has a low Voltage Standing Wave Ratio (VSWR), ensuring efficient signal transmission. It is constructed with brass contact material and is RoHS compliant, making it suitable for modern electronic applications. The connector is also field serviceable and meets military specifications, providing durability and reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The BNC Plug, Straight, 50 Ohm, Crimp (part number 42K8829) is designed for reliable coaxial connections in RF applications. It features a bayonet lock coupling mechanism for quick connect and disconnect capabilities. This connector is fully intermateable with comparable BNC connectors and is suitable for use with various coaxial cables, including RG188DB. The product supports a frequency range up to 4 GHz and has a low Voltage Standing Wave Ratio (VSWR), ensuring efficient signal transmission. It is constructed with brass contact material and is RoHS compliant, making it suitable for modern electronic applications. The connector is also field serviceable and meets military specifications, providing durability and reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 8-5227079-2 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
8-5227079-2
Coax Connectors 8-5227079-2
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polyethylene Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 188 Double Braid Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual Crimp
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Detent : With
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : Polyethylene
  • Grade : Commercial

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 188 Double Braid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A32216-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A32216-ND
Coaxial Connector (RF) Assemblies A32216-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Connectors RF - Miniature (BNC,TNC,SC) - 8-5227079-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
8-5227079-2
Connectors RF - Miniature (BNC,TNC,SC) 8-5227079-2
COMM BNC PLUG

COMM BNC PLUG

Buy Now
RF Connectors / Coaxial Connectors - 8-5227079-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
8-5227079-2
RF Connectors / Coaxial Connectors 8-5227079-2
RF Connectors / Coaxial Connectors ST PLG STD CBL CRMP

RF Connectors / Coaxial Connectors ST PLG STD CBL CRMP

Buy Now Datasheet
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity - 42K8829 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity
42K8829
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity 42K8829
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG188DB; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG188DB; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Comm Bnc Plug Amp - Te Connectivity - 77AC1613 - Newark, An Avnet Company
Chicago, IL, United States
Comm Bnc Plug Amp - Te Connectivity
77AC1613
Comm Bnc Plug Amp - Te Connectivity 77AC1613
COMM BNC PLUG

COMM BNC PLUG

Supplier's Site
Coaxial Connector (RF) Assemblies - 8-5227079-2 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
8-5227079-2
Coaxial Connector (RF) Assemblies 8-5227079-2
CONN BNC PLUG STR 50 OHM CRIMP

CONN BNC PLUG STR 50 OHM CRIMP

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 8-5227079-2 A32216-ND 8-5227079-2 8-5227079-2 42K8829 77AC1613 8-5227079-2
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Connectors RF - Miniature (BNC,TNC,SC) RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity Comm Bnc Plug Amp - Te Connectivity Coaxial Connector (RF) Assemblies
Connector Type Wire to Wire Connector BNC BNC BNC
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1056333-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
RF Connector Launchers - 1052689-1 - TE Connectivity
Specs
Mounting Panel Mount
View Details
5 suppliers
Coax Connectors - 1059063-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Coupling Threaded
View Details
4 suppliers
Coaxial Connector (RF) Assemblies - A117060-ND - DigiKey
Specs
Connector Type SMA
View Details
3 suppliers