Amphenol RF RF Coaxial Cable Mount Connector 901-10661

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 901-10661 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
901-10661
RF Coaxial Cable Mount Connector 901-10661
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Connector (RF) Assemblies - 115-901-10661-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-901-10661-ND
Coaxial Connector (RF) Assemblies 115-901-10661-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
SMA Connector - 901-10661 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
901-10661
SMA Connector 901-10661
SMA right angle cable jack 50 Ohm

SMA right angle cable jack 50 Ohm

Buy Now
Sma Right Angle Crimp Plug Times Lmr-200 Optimized 50 Ohm Arc / Individual Bag Amphenol Rf - 73AH8077 - Newark, An Avnet Company
Chicago, IL, United States
Sma Right Angle Crimp Plug Times Lmr-200 Optimized 50 Ohm Arc / Individual Bag Amphenol Rf
73AH8077
Sma Right Angle Crimp Plug Times Lmr-200 Optimized 50 Ohm Arc / Individual Bag Amphenol Rf 73AH8077
SMA Right Angle Crimp Plug Times LMR-200 Optimized 50 Ohm ARC / Individual Bag

SMA Right Angle Crimp Plug Times LMR-200 Optimized 50 Ohm ARC / Individual Bag

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors
Product Number 901-10661 115-901-10661-ND 901-10661 73AH8077
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies SMA Connector Sma Right Angle Crimp Plug Times Lmr-200 Optimized 50 Ohm Arc / Individual Bag Amphenol Rf
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

SMA (F) B/H Edge PCB Mount 17.5mm TEFLON Connector - ET-SFS-BH-EPC-17 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1052072-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 6.000 GHz
View Details
3 suppliers
Coaxial Adapters - 554258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type QMA; Type N
Geometry Straight
View Details
Quad Connector, TNC - 190052 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details