Amphenol RF SMB RF Connector 903-413J-51A

Description
SMB(F)R/A BLKHD PC MOUNT Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
SMB(F)R/A BLKHD PC MOUNT Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMB RF Connector - 903-413J-51A - Amphenol RF
Danbury, CT, USA
SMB RF Connector
903-413J-51A
SMB RF Connector 903-413J-51A
SMB(F)R/A BLKHD PC MOUNT Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

SMB(F)R/A BLKHD PC MOUNT
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Singapore, Singapore
50 OHM Electronic Connector
437-903-413J-51A
50 OHM Electronic Connector 437-903-413J-51A
CONN SMB JACK R/A 50 OHM PCB Product overview: 903-413J-51A from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-903-413J-51A can be used for catalog matching and distributor lookup.

CONN SMB JACK R/A 50 OHM PCB Product overview: 903-413J-51A from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-903-413J-51A can be used for catalog matching and distributor lookup.

Supplier's Site
RF Coaxial Board Mount Connector - 903-413J-51A - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
903-413J-51A
RF Coaxial Board Mount Connector 903-413J-51A
SMB Right Angle PCB Jack Through Hole Bulkhead 50 Ohm

SMB Right Angle PCB Jack Through Hole Bulkhead 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF1908-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1908-ND
Coaxial Connector (RF) Assemblies ARF1908-ND
SMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder

SMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Connectors Interconnects - 039041-903-413J-51A - Win Source Electronics
Laguna Hills, CA, United States
Connectors Interconnects
039041-903-413J-51A
Connectors Interconnects 039041-903-413J-51A
Manufacturer: Amphenol-RF Division Win Source Part Number: 039041-903-413J-51A Category: Connectors Interconnects Family: Coaxial Connectors (RF) Packaging: Bulk Mounting Style: Panel Mount Bulkhead; Through Hole Right Angle Operating Temperature Range: -65°C ~ 165°C Connector Type: Jack Male Pin Fastening Type: Snap-On Contact Termination: Solder Connector Style: SMB Frequency - Max: 4GHz Housing Color: Gold Standard Package: 1 Catalog: SMB Impedance: 50 Ohm Body Material: Brass Shield Termination: Solder Body Finish: Gold Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Family Name: SMB ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in RF Communications, Industrial

Manufacturer: Amphenol-RF Division
Win Source Part Number: 039041-903-413J-51A
Category: Connectors Interconnects
Family: Coaxial Connectors (RF)
Packaging: Bulk
Mounting Style: Panel Mount Bulkhead; Through Hole Right Angle
Operating Temperature Range: -65°C ~ 165°C
Connector Type: Jack Male Pin
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: SMB
Frequency - Max: 4GHz
Housing Color: Gold
Standard Package: 1
Catalog: SMB
Impedance: 50 Ohm
Body Material: Brass
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Family Name: SMB
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in RF Communications, Industrial

Buy Now
SMB Connector - 903-413J-51A - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
903-413J-51A
SMB Connector 903-413J-51A
SMB Right Angle PCB Jack 50 Ohm Bulkhea

SMB Right Angle PCB Jack 50 Ohm Bulkhea

Buy Now
Swedesboro, NJ, United States
RF & Microwave
903-413J-51A
RF & Microwave 903-413J-51A
RF

RF

Buy Now
Rf/coaxial Smb Bulkhead Jack R/a 50 Ohm Solder; Connector Type Amphenol Rf - 73K1503 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Smb Bulkhead Jack R/a 50 Ohm Solder; Connector Type Amphenol Rf
73K1503
Rf/coaxial Smb Bulkhead Jack R/a 50 Ohm Solder; Connector Type Amphenol Rf 73K1503
RF/COAXIAL SMB BULKHEAD JACK R/A 50 OHM SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL SMB BULKHEAD JACK R/A 50 OHM SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
connector,rf coaxial,smb rt angle pcb blkhd jack recept,4 legs,blunt post cont
70142741
connector,rf coaxial,smb rt angle pcb blkhd jack recept,4 legs,blunt post cont 70142741
50 Ohms PCB Receptacles, 0 to 4 GHz Frequency SMB connectors meet or exceed the requirements of MIL-C-39012 series SMB. These subminiature connectors feature snap-on mating. 50 ohm impedance voltage rating of 375 V peak. The bodies are brass with gold, or nickel plating. Contacts are gold plated. Insulators TFE. SMB provides broadband capability through 4 GHz with a snap-on connector design and utilizes die cast components on non-critical areas to provide a low cost solution.

50 Ohms PCB Receptacles, 0 to 4 GHz Frequency
SMB connectors meet or exceed the requirements of MIL-C-39012 series SMB. These subminiature connectors feature snap-on mating. 50 ohm impedance voltage rating of 375 V peak. The bodies are brass with gold, or nickel plating. Contacts are gold plated. Insulators TFE.
SMB provides broadband capability through 4 GHz with a snap-on connector design and utilizes die cast components on non-critical areas to provide a low cost solution.

Supplier's Site
RF Connectors / Coaxial Connectors - 903-413J-51A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
903-413J-51A
RF Connectors / Coaxial Connectors 903-413J-51A
RF Connectors / Coaxial Connectors PC R/A BLHD JCK TIN

RF Connectors / Coaxial Connectors PC R/A BLHD JCK TIN

Buy Now Datasheet

Technical Specifications

  Amphenol RF ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 903-413J-51A 437-903-413J-51A 903-413J-51A ARF1908-ND 039041-903-413J-51A 903-413J-51A 73K1503 70142741 903-413J-51A
Product Name SMB RF Connector 50 OHM Electronic Connector RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies Connectors Interconnects SMB Connector Rf/coaxial Smb Bulkhead Jack R/a 50 Ohm Solder; Connector Type Amphenol Rf connector,rf coaxial,smb rt angle pcb blkhd jack recept,4 legs,blunt post cont RF Connectors / Coaxial Connectors
Connector Type SMB SMB; Jack, Male Pin SMB
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle; Right Angle Bulkhead Jack Right Angle Right Angle
Voltage Rating 335 volts 335 volts
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data