SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
RF CONNECTOR, SMA BLKHD JACK, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.81mm; Contact Material:Beryllium Copper
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 115-901-10753-ND | 06AK9885 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Connector, Sma Blkhd Jack, 50 Ohm; Connector Type Amphenol Rf |
| Connector Type | SMA | SMA |