Amphenol Corporation SMA RF Connector 901-9884

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA RF Connector - 901-9884 - Amphenol RF
Danbury, CT, USA
SMA RF Connector
901-9884
SMA RF Connector 901-9884
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 901-9884-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
901-9884-ND
Coaxial Connector (RF) Assemblies 901-9884-ND
RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 901-9884 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
901-9884
RF Coaxial Cable Mount Connector 901-9884
SMA Straight Crimp Plug for RG-55 RG-142 RG-223 RG-400 Reverse Polarity 50 Ohm

SMA Straight Crimp Plug for RG-55 RG-142 RG-223 RG-400 Reverse Polarity 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 901-9884 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-9884
RF Connectors / Coaxial Connectors 901-9884
RF Connectors / Coaxial Connectors STRT PLG 55 142 PAS

RF Connectors / Coaxial Connectors STRT PLG 55 142 PAS

Buy Now Datasheet
Connector, Sma, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 83F6727 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sma, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
83F6727
Connector, Sma, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 83F6727
CONNECTOR, SMA, PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG55, RG142, RG223, RG400; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, SMA, PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG55, RG142, RG223, RG400; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 901-9884 901-9884-ND 901-9884 901-9884 83F6727
Product Name SMA RF Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Connector, Sma, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
Connector Type SMA SMA SMA
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug
Unlock Full Specs
to access all available technical data