Amphenol Corporation RF & Microwave 901-10097

Description
RF
Request a Quote Datasheet
Description
RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
901-10097
RF & Microwave 901-10097
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
901-10097
Connectors 901-10097
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Adapters - ARF1585-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ARF1585-ND
Coaxial Connector (RF) Adapters ARF1585-ND
Adapter Coaxial Connector RP-SMA Jack, Male Pin To U.FL (UMCC) Jack, Male Pin 50Ohm

Adapter Coaxial Connector RP-SMA Jack, Male Pin To U.FL (UMCC) Jack, Male Pin 50Ohm

Buy Now Datasheet
RF Adapters - Between Series - 901-10097 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
901-10097
RF Adapters - Between Series 901-10097
RF Adapters - Between Series RP SMA BULKHEAD JACK AMC/U.FL PLUG ADPT.

RF Adapters - Between Series RP SMA BULKHEAD JACK AMC/U.FL PLUG ADPT.

Buy Now Datasheet
Bulkhead Adapter, Amc Jack-Sma Jack; Convert From Coax Type Amphenol Rf - 80K6932 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Adapter, Amc Jack-Sma Jack; Convert From Coax Type Amphenol Rf
80K6932
Bulkhead Adapter, Amc Jack-Sma Jack; Convert From Coax Type Amphenol Rf 80K6932
BULKHEAD ADAPTER, AMC JACK-SMA JACK; Convert From Coax Type:AMC; Convert From Gender:Jack; Convert To Coax Type:SMA RP; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

BULKHEAD ADAPTER, AMC JACK-SMA JACK; Convert From Coax Type:AMC; Convert From Gender:Jack; Convert To Coax Type:SMA RP; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 901-10097 ARF1585-ND 901-10097 80K6932
Product Name RF & Microwave Coaxial Connector (RF) Adapters RF Adapters - Between Series Bulkhead Adapter, Amc Jack-Sma Jack; Convert From Coax Type Amphenol Rf
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337473-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder & Clamp
View Details
6 suppliers
MCX (M) R/A Connector for RG178 Cable - ET-MMRA-3 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Male / Plug
Geometry Right Angle
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Cable Connectors - NCV-MG-A220-2 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details