SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
These knurl mount receptacles can provide an economical alternative to flange mounted connectors, and are especially used in dense packaging applications. They should be used in panels at least 0.100"" thick.
RF Connectors / Coaxial Connectors SMA F STR NA
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 2201-9033-9113-000-ND | 9033-9113-000 | 9033-9113-000 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Panel Mount Connector | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | ||
| Connector Type | SMA; Jack, Female Socket | ||
| Mounting | Panel Mount, Through Hole | ||
| Gender | Female / Jack | Female / Jack |