Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMA Straight Crimp Plug for RG-58 50 Ohm
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
AML901-9870
SMA Crimp Connector, Brass Body
Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters).
50 ohm impedance. For applications where stainless-steel construction is not required. Can be mated with all connectors, which meet military specification mating diameter. Frequency: 0-12.4 GHz for flexible cable Voltage: 500 V peak — RG58, 141, 142; 375 V peak — RG174, 188, 316. Bodies, coupling nuts and other metal parts are brass and are either gold or nickel-plated. Center contacts are gold-plated. Insulators are TFE fluorocarbon.
The body material of the plug is brass.
RF Connectors / Coaxial Connectors STRT PLG RG58/LMR195
RF/COAXIAL SMA PLUG STR 50 OHM CRIMP/SLDR; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Contact Material:Brass RoHS Compliant: Yes
SMA STRAIGHT CRIMP PLUG FOR RG-58, 50 OHM ROHS COMPLIANT: YES
| Amphenol RF | Richardson RFPD | DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 901-9870 | 901-9870 | ARF1211-ND | 901-9870 | 901-9870 | 70142750 | 901-9870 | 01F2196 | 82AC2038 |
| Product Name | SMA RF Connector | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | RF & Microwave | connector,rf coaxial,sma str plug,crimp/solder,captive cont,for rg58,50 ohm | RF Connectors / Coaxial Connectors | Rf/coaxial Sma Plug Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf | Sma Straight Crimp Plug For Rg-58, 50 Ohm Rohs Compliant Amphenol Rf |
| Connector Type | SMA | SMA | SMA | ||||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||||
| Geometry | Straight | Straight | Straight | Straight | Straight; Straight Plug | Straight | |||
| Termination | Solder | Crimp/Solder | Solder |