Amphenol Corporation SMA RF Connector 901-9601-3

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RF/Coaxial SMA Plug, part number 39F3327, is designed for use with 50 Ohm impedance coaxial cables, specifically compatible with RG-174, RG-179, RG-187, RG-188, and RG-316 types. This connector features a straight plug design and utilizes a solder termination method. It is capable of operating at frequencies up to 12.4 GHz and is RoHS compliant. The connector is constructed with a BeCu body and includes a captivated solder contact for reliable connections. This product is suitable for applications requiring robust RF performance and is ideal for engineers looking for a dependable SMA connector solution.

Datasheet Summary
Powered by GS/AI

The RF/Coaxial SMA Plug, part number 39F3327, is designed for use with 50 Ohm impedance coaxial cables, specifically compatible with RG-174, RG-179, RG-187, RG-188, and RG-316 types. This connector features a straight plug design and utilizes a solder termination method. It is capable of operating at frequencies up to 12.4 GHz and is RoHS compliant. The connector is constructed with a BeCu body and includes a captivated solder contact for reliable connections. This product is suitable for applications requiring robust RF performance and is ideal for engineers looking for a dependable SMA connector solution.

Suppliers

Company
Product
Description
Supplier Links
SMA RF Connector - 901-9601-3 - Amphenol RF
Danbury, CT, USA
SMA RF Connector
901-9601-3
SMA RF Connector 901-9601-3
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Swedesboro, NJ, United States
RF & Microwave
901-9601-3
RF & Microwave 901-9601-3
RF

RF

Buy Now
Swedesboro, NJ, United States
SMA Connector
901-9601-3
SMA Connector 901-9601-3
RF Connector SMA Straight Crimp Plug RG

RF Connector SMA Straight Crimp Plug RG

Buy Now
RF Coaxial Cable Mount Connector - 901-9601-3 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
901-9601-3
RF Coaxial Cable Mount Connector 901-9601-3
SMA Straight Crimp Plug for RG-316 50 Ohm

SMA Straight Crimp Plug for RG-316 50 Ohm

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF2078-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2078-ND
Coaxial Connector (RF) Assemblies ARF2078-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 901-9601-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-9601-3
RF Connectors / Coaxial Connectors 901-9601-3
RF Connectors / Coaxial Connectors STRT PLG 174 316 GLD

RF Connectors / Coaxial Connectors STRT PLG 174 316 GLD

Buy Now Datasheet
connector,rf coaxial,sma str plug,crimp/solder,rg174,179,187,188,316,gold plt - 70142697 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,sma str plug,crimp/solder,rg174,179,187,188,316,gold plt
70142697
connector,rf coaxial,sma str plug,crimp/solder,rg174,179,187,188,316,gold plt 70142697
SMA Series Connector, Straight Body Style, Pin Contact Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters). Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or passivated. TFE insulations. 0.250-36 threaded coupling. 50 ohm impedance. -SF is passivated finish on body and nut. Others have gold-plated body and nut. It uses a threaded interface. 50 ohms SMA connectors are semi-precision, subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability.

SMA Series Connector, Straight Body Style, Pin Contact
Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters).
Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or passivated. TFE insulations. 0.250-36 threaded coupling. 50 ohm impedance.
-SF is passivated finish on body and nut. Others have gold-plated body and nut.
It uses a threaded interface. 50 ohms SMA connectors are semi-precision, subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability.

Supplier's Site
Rf/coaxial Sma Plug Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf - 39F3327 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Sma Plug Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf
39F3327
Rf/coaxial Sma Plug Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf 39F3327
RF/COAXIAL SMA PLUG STR 50 OHM CRIMP/SLDR; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG179, RG187, RG188, RG316; Frequency Max:12.4GHz RoHS Compliant: Yes

RF/COAXIAL SMA PLUG STR 50 OHM CRIMP/SLDR; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG179, RG187, RG188, RG316; Frequency Max:12.4GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors
Product Number 901-9601-3 901-9601-3 901-9601-3 ARF2078-ND 901-9601-3 70142697 39F3327
Product Name SMA RF Connector RF & Microwave RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors connector,rf coaxial,sma str plug,crimp/solder,rg174,179,187,188,316,gold plt Rf/coaxial Sma Plug Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf
Connector Type SMA SMA SMA
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight Straight; Straight Plug
Termination Crimp Crimp/Solder Solder
Unlock Full Specs
to access all available technical data