Amphenol Corporation RF Coaxial Cable Mount Connector 901-10129

Description
SMA Straight Crimp Jack for 1.13mm Cable Reverse Polarity Bulkhead 50 Ohm
Request a Quote Datasheet
Description
SMA Straight Crimp Jack for 1.13mm Cable Reverse Polarity Bulkhead 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 901-10129 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
901-10129
RF Coaxial Cable Mount Connector 901-10129
SMA Straight Crimp Jack for 1.13mm Cable Reverse Polarity Bulkhead 50 Ohm

SMA Straight Crimp Jack for 1.13mm Cable Reverse Polarity Bulkhead 50 Ohm

Supplier's Site
Swedesboro, NJ, United States
Connectors
901-10129
Connectors 901-10129
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - 901-10129-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
901-10129-ND
Coaxial Connector (RF) Assemblies 901-10129-ND
RP-SMA Connector Jack, Male Pin 50Ohm Panel Mount Solder

RP-SMA Connector Jack, Male Pin 50Ohm Panel Mount Solder

Buy Now Datasheet
Rp-Sma Straight Crimp Jack 1.13 Mm Micro-Cable Bulkhead 50 Ohm / Individual Bag Amphenol Rf - 04M6796 - Newark, An Avnet Company
Chicago, IL, United States
Rp-Sma Straight Crimp Jack 1.13 Mm Micro-Cable Bulkhead 50 Ohm / Individual Bag Amphenol Rf
04M6796
Rp-Sma Straight Crimp Jack 1.13 Mm Micro-Cable Bulkhead 50 Ohm / Individual Bag Amphenol Rf 04M6796
RP-SMA Straight Crimp Jack 1.13 mm Micro-cable Bulkhead 50 Ohm / Individual Bag

RP-SMA Straight Crimp Jack 1.13 mm Micro-cable Bulkhead 50 Ohm / Individual Bag

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 901-10129 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-10129
RF Connectors / Coaxial Connectors 901-10129
RF Connectors / Coaxial Connectors SMA JACK TO JACK 50 OHM

RF Connectors / Coaxial Connectors SMA JACK TO JACK 50 OHM

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 901-10129 901-10129 901-10129-ND 04M6796 901-10129
Product Name RF Coaxial Cable Mount Connector Connectors Coaxial Connector (RF) Assemblies Rp-Sma Straight Crimp Jack 1.13 Mm Micro-Cable Bulkhead 50 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Geometry Straight Straight Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FHB-086-2 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515A - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
Coaxial Adapters - 1121085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1056553-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details
2 suppliers